TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings 206425-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334568-206425-2 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 3 (Power) Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting: Free Hanging (In-Line) Shell Size - Insert: 17-3 Contact Shape: Rectangular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2064252,-206425-2-SI ,A16017,2266-206425- 2 Base Product Number: 206425 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334568-206425-2 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 3 (Power) Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting: Free Hanging (In-Line) Shell Size - Insert: 17-3 Contact Shape: Rectangular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2064252,-206425-2-SI ,A16017,2266-206425- 2 Base Product Number: 206425 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334568-206425-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334568-206425-2
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334568-206425-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334568-206425-2 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 3 (Power) Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting: Free Hanging (In-Line) Shell Size - Insert: 17-3 Contact Shape: Rectangular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2064252,-206425-2-SI ,A16017,2266-206425- 2 Base Product Number: 206425 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334568-206425-2
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 3 (Power)
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 1
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 17-3
Contact Shape: Rectangular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2064252,-206425-2-SI,A16017,2266-206425-2
Base Product Number: 206425
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mil Spec Circular Connectors - 6693263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6693263
Mil Spec Circular Connectors 6693263
Cable mnt rcpt, size 17, 3 way, socket

Cable mnt rcpt, size 17, 3 way, socket

Supplier's Site
Mil Spec Circular Connectors - 6693263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6693263P
Mil Spec Circular Connectors 6693263P
Cable mnt rcpt, size 17, 3 way, socket

Cable mnt rcpt, size 17, 3 way, socket

Supplier's Site
Mil Spec Circular Connectors - 1903825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
1903825
Mil Spec Circular Connectors 1903825
CABLE MNT RCPT, SIZE 17, 3 WAY, SOCKET

CABLE MNT RCPT, SIZE 17, 3 WAY, SOCKET

Supplier's Site
Singapore, Singapore
600V Electronic Connector
436-206425-2
600V Electronic Connector 436-206425-2
Female Crimp Receptacle, 3 Pos, Size 17, 600V Product overview: 206425-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206425-2 can be used for catalog matching and distributor lookup.

Female Crimp Receptacle, 3 Pos, Size 17, 600V Product overview: 206425-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206425-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A16017-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16017-ND
Circular Connector Housings A16017-ND
3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity - 46F1146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
46F1146
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity 46F1146
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. - 70082978 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in.
70082978
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. 70082978
AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The insulation wire diameter is 0.220 in..

AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The insulation wire diameter is 0.220 in..

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334568-206425-2 6693263 6693263P 436-206425-2 206425-2 A16017-ND 46F1146 70082978
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Mil Spec Circular Connectors Mil Spec Circular Connectors 600V Electronic Connector Circular Connector Housings Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in.
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Panel mount Free Hanging (In-Line) Flanged
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details