TE Connectivity Datasheets for Lightning Protection Systems

Lightning protection systems prevent property damage, equipment damage, and bodily injury from electrical surges and lightning strikes.
Lightning Protection Systems: Learn more

Page: 1 2
Product Name Notes
Body Features Color : Black Weight (KG) : .75 Configuration Features Termination Stud Thread : M8 Dimensions Shed Inside Diameter (MM) : 68 Shed Outside Diameter (MM) : 68 Surge Arrester Height (MM) : 56 Electrical...
Body Features Color : Black Weight (KG) : .7 Configuration Features Termination Stud Thread : M8 Dimensions Shed Inside Diameter (MM) : 68 Shed Outside Diameter (MM) : 68 Surge Arrester Height (MM) : 56 Electrical...
Body Features Color : Gray Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 945 Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter (MM) : 104 Surge Arrester Height (MM) : 304...
Body Features Color : Gray Weight (KG) : 1.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 405 MM  [15.88 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 1.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 405 MM  [15.9 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 1.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 405 MM  [15.944 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 697 Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 697 MM  [27.3 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 697 MM  [27.33 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 2.2 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 520 MM  [20.47 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Gray Weight (KG) : 2.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 945 MM  [37.06 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 2.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 945 MM  [37.1 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 2.6 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1128 MM  [44.24 INCH ] Shed Inside Diameter : 103 MM  [4.06 INCH ] Shed Outside Diameter (MM) : 120 Surge Arrester...
Body Features Color : Gray Weight (KG) : 2.6 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1128 MM  [44.24 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 2.6 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1128 MM  [44.409 INCH ] Shed Inside Diameter : 103 MM  [4.06 INCH ] Shed Outside Diameter (MM) : 120 Surge Arrester...
Body Features Color : Gray Weight (KG) : 2 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 817 MM  [32 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 2 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 817 MM  [32.04 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Gray Weight (KG) : 4.35 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 1125 Shed Inside Diameter (MM) : 97 Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Grey Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 380 Shed Inside Diameter (MM) : 97 Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Grey Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 380 MM  [14.96 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Grey Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 505 MM  [19.88 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Grey Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 505 MM  [19.881 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Grey Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 697 MM  [27.3 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Grey Weight (KG) : 183 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 378 Shed Inside Diameter (MM) : 98 Shed Outside Diameter (MM) : 110 Surge Arrester...
Body Features Color : Grey Weight (KG) : 2.3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 945 MM  [37.06 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter (MM) : 105 Surge Arrester...
Body Features Color : Grey Weight (KG) : 2.65 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 632 MM  [24.881 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Grey Weight (KG) : 3.06 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 380 Shed Inside Diameter (MM) : 97 Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Grey Weight (KG) : 3.4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 885 MM  [34.842 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Grey Weight (KG) : 3 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 758 MM  [29.842 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Grey Weight (KG) : 4.15 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 1125 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 383 Electrical Characteristics...
Body Features Color : Grey Weight (KG) : 4.15 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1125 MM  [44.29 INCH ] Shed Inside Diameter : 107 MM  [4.2 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester...
Body Features Color : Grey Weight (KG) : 4.15 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1125 MM  [44.291 INCH ] Shed Inside Diameter : 107 MM  [4.2 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester...
Body Features Color : Grey Weight (KG) : 4.65 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1279 MM  [50.354 INCH ] Shed Inside Diameter : 107 MM  [4.2 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester...
Body Features Color : Grey Weight (KG) : 4.85 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 885 Shed Inside Diameter (MM) : 97 Shed Outside Diameter (MM) : 119 Surge Arrester...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 47 MM  [1.9 INCH ] Shed Outside Diameter (MM) : 47 Surge Arrester Height (MM) : 443 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 47 MM  [1.9 INCH ] Shed Outside Diameter (MM) : 47 Surge Arrester Height (MM) : 486 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 47 MM  [1.9 INCH ] Shed Outside Diameter (MM) : 47 Surge Arrester Height (MM) : 759 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 166.5 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 198.5 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 299.5 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 329.5 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 359.5 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 392.5 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 400 Electrical Characteristics Continuous Operating...
Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 619 Electrical Characteristics Continuous Operating...
Body Features Color : Red Dimensions Surge Arrester Height (MM) : 137.6 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 19.9 Short...
Body Features Color : Red Weight (KG) : .9 Dimensions Surge Arrester Height (MM) : 85.4 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 1 Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 3.2 Residual...
Body Features Color : Red Weight (KG) : 1.1 Dimensions Surge Arrester Height (MM) : 109 Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 3.2 Residual Voltage (Nominal Current) (KV) : 9.9 Short...
Body Features Color : Red Weight (KG) : 1.2 Dimensions Surge Arrester Height (MM) : 116 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 4 Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 3.2 Residual...
Body Features Color : Red Weight (KG) : 1.3 Dimensions Surge Arrester Height (MM) : 127 Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 3.2 Residual Voltage (Nominal Current) (KV) : 16.6 Short...
Body Features Color : Red Weight (KG) : 1.4 Dimensions Surge Arrester Height (MM) : 137 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Qrs (C) : 3.2 Residual...
Body Features Color : Red Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 380 Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 380 MM  [14.96 INCH ] Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 380 MM  [380 INCH ] Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 3.25 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 830 Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 3.25 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 830 MM  [32.68 INCH ] Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 3.25 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 830 MM  [664 INCH ] Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 4.5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 1125 Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 4.5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1125 MM  [44.29 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester...
Body Features Color : Red Weight (KG) : 4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 970 Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 970 Shed Inside Diameter : 104 MM  [4.21 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 970 Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester...
Body Features Color : Red Weight (KG) : 5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 1279 Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter (MM) : 123 Surge Arrester...
Body Features Color : Red Weight (KG) : 5 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 1279 Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester...
Body Features Primary Product Color : Black Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 41 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating (Ur) (KV) : 51.3 Operation/Applicatio...
Body Features Primary Product Color : Black Product Weight (KG) : 3.7 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 18 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : .2 KG  [.441 LB ] Dimensions Product Height : 56 MM  [2.205 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : .28 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage...
Body Features Primary Product Color : Black Product Weight : .2 KG  [.441 LB ] Dimensions Product Height : 56 MM  [2.205 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : .44 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage...
Body Features Primary Product Color : Black Product Weight : .5 KG  [1.102 LB ] Dimensions Creepage Distance : 117 MM  [4.6 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 4.8 Discharge Current (Nominal) (KAMP) : 5 Impulse Voltage...
Body Features Primary Product Color : Black Product Weight : .7 KG  [1.543 LB ] Dimensions Product Height : 56 MM  [2.205 INCH ] Shed Inside Diameter (MM) : 68 Shed Outside Diameter : 68 MM  [2.68 INCH ] Electrical Characteristics Continuous Operating Voltage...
Body Features Primary Product Color : Black Product Weight : .75 KG  [1.653 LB ] Dimensions Product Height : 56 MM  [2.205 INCH ] Shed Inside Diameter (MM) : 68 Shed Outside Diameter : 68 MM  [2.68 INCH ] Electrical Characteristics Continuous Operating Voltage...
Body Features Primary Product Color : Black Product Weight : .91 KG  [2 LB ] Dimensions Product Height : 56 MM  [2.205 INCH ] Shed Inside Diameter (MM) : 68 Shed Outside Diameter : 68 MM  [2.68 INCH ] Electrical Characteristics Continuous Operating Voltage...
Body Features Primary Product Color : Black Product Weight : .92 KG  [2.028 LB ] Dimensions Product Height : 56 MM  [2.205 INCH ] Shed Inside Diameter (MM) : 68 Shed Outside Diameter : 68 MM  [2.68 INCH ] Electrical Characteristics Continuous Operating Voltage...
Body Features Primary Product Color : Black Product Weight : 2.4 KG  [5.291 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 5 Short Circuit Current (KAMP) : 16 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 2.5 KG  [5.512 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 5 Short Circuit Current (KAMP) : 16 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 2.7 KG  [5.952 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 5 Short Circuit Current (KAMP) : 16 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 2.8 KG  [6.173 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 5 Short Circuit Current (KAMP) : 16 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 3.1 KG  [6.834 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 18 Discharge Current (Nominal) (KAMP) : 5 Short Circuit Current (KAMP) : 16 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 3.3 KG  [7.275 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 5 Short Circuit Current (KAMP) : 16 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 3.4 KG  [7.496 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 5 Short Circuit Current (KAMP) : 16 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 3.5 KG  [7.717 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 3.9 KG  [8.598 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 4.1 KG  [9.039 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 30 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 4.2 KG  [9.259 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 33 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 4.2 KG  [9.259 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 4.3 KG  [9.48 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 39 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 4.4 KG  [9.701 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 4.6 KG  [10.141 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 18 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 4.8 KG  [10.582 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 5 KG  [11.023 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 30 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 5.1 KG  [11.244 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 33 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 5.1 KG  [11.244 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 5.2 KG  [11.464 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 39 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Black Product Weight : 5.3 KG  [11.684 LB ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 41 Discharge Current (Nominal) (KAMP) : 10 Short Circuit Current (KAMP) : 20 Voltage Rating...
Body Features Primary Product Color : Gray Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height (MM) : 1096 Product Weight (KG) : 18.5 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 86.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height (MM) : 1076 Product Weight (KG) : 27.5 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 81.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height (MM) : 1076 Product Weight (KG) : 27.5 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 86.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height (MM) : 1076 Product Weight (KG) : 27.5 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 96 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Dimensions Creepage Distance : 5212 MM  [205.197 INCH ] Product Height (MM) : 1615 Product Weight (KG) : 26.5 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 105.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight (KG) : 15 Dimensions Creepage Distance : 2250 MM  [88.583 INCH ] Product Height : 586 MM  [23.071 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 44.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Dimensions Creepage Distance (MM) : 405 Product Height : 160 MM  [6.299 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Dimensions Creepage Distance : 405 MM  [15.88 INCH ] Product Height : 160 MM  [6.299 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Dimensions Creepage Distance : 405 MM  [15.9 INCH ] Product Height : 160 MM  [6.299 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Dimensions Creepage Distance : 697 MM  [27.3 INCH ] Product Height : 229 MM  [9.016 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance (MM) : 380 Product Height : 183 MM  [7.205 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance (MM) : 697 Product Height : 229 MM  [9.016 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance (MM) : 697 Product Height : 229 MM  [9.016 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance : 386 MM  [15.2 INCH ] Product Height : 183 MM  [7.205 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance : 512 MM  [20.2 INCH ] Product Height : 220 MM  [8.661 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance : 697 MM  [27.3 INCH ] Product Height : 229 MM  [9.016 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance : 697 MM  [27.33 INCH ] Product Height : 229 MM  [9.016 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 16.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 19.2 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 28.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 33.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 4.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 7.2 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 8.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1100 MM  [43.307 INCH ] Product Height : 398 MM  [15.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 9.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1948 MM  [76.693 INCH ] Product Height : 604 MM  [23.78 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36.5 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1948 MM  [76.693 INCH ] Product Height : 604 MM  [23.78 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 38.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1948 MM  [76.693 INCH ] Product Height : 604 MM  [23.78 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 43.2 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 10 KG  [22.046 LB ] Dimensions Creepage Distance : 1948 MM  [76.693 INCH ] Product Height : 604 MM  [23.78 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 48 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 15 KG  [33.069 LB ] Dimensions Creepage Distance : 2250 MM  [88.583 INCH ] Product Height : 586 MM  [23.071 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 36 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 15 KG  [33.069 LB ] Dimensions Creepage Distance : 2250 MM  [88.583 INCH ] Product Height : 586 MM  [23.071 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 38.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 15 KG  [33.069 LB ] Dimensions Creepage Distance : 2250 MM  [88.583 INCH ] Product Height : 586 MM  [23.071 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 43.2 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 15 KG  [33.069 LB ] Dimensions Creepage Distance : 2250 MM  [88.583 INCH ] Product Height : 586 MM  [23.071 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 48 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 15 KG  [33.069 LB ] Dimensions Creepage Distance : 2250 MM  [88.583 INCH ] Product Height : 586 MM  [23.071 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 52.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 52.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 57.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 57 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 60 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 67.2 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 72 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 76.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 76 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 81.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 84 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 86.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 18.5 KG  [40.785 LB ] Dimensions Creepage Distance : 3872 MM  [152.441 INCH ] Product Height : 1096 MM  [43.15 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 96 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 2 KG  [4.409 LB ] Dimensions Creepage Distance (MM) : 505 Product Height : 220 MM  [8.661 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 2 KG  [4.409 LB ] Dimensions Creepage Distance (MM) : 817 Product Height : 258 MM  [10.157 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 2 KG  [4.409 LB ] Dimensions Creepage Distance : 817 MM  [32 INCH ] Product Height : 258 MM  [10.157 INCH ] Shed Inside Diameter : 93 MM  [3.7 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 2.2 KG  [4.85 LB ] Dimensions Creepage Distance : 512 MM  [20.2 INCH ] Product Height : 220 MM  [8.661 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 2.2 KG  [4.85 LB ] Dimensions Creepage Distance : 520 MM  [20.5 INCH ] Product Height : 220 MM  [8.661 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 2.3 KG  [5.071 LB ] Dimensions Creepage Distance (MM) : 945 Product Height : 298 MM  [11.732 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 2.3 KG  [5.071 LB ] Dimensions Creepage Distance : 945 MM  [37.06 INCH ] Product Height : 298 MM  [11.732 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 2.6 KG  [5.732 LB ] Dimensions Creepage Distance (MM) : 1128 Product Height : 298 MM  [11.732 INCH ] Shed Inside Diameter : 93 MM  [3.66 INCH ] Shed Outside Diameter : 105 MM  [4.13 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 2.6 KG  [5.732 LB ] Dimensions Creepage Distance : 1128 MM  [44.24 INCH ] Product Height : 298 MM  [11.732 INCH ] Shed Inside Diameter : 103 MM  [4.06 INCH ] Shed Outside Diameter : 120 MM  [4.72 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 2.65 KG  [5.842 LB ] Dimensions Creepage Distance : 650 MM  [25.6 INCH ] Product Height : 260 MM  [10.236 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 26.5 KG  [58.422 LB ] Dimensions Creepage Distance : 5212 MM  [205.197 INCH ] Product Height : 1615 MM  [63.583 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 105.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 26.5 KG  [58.422 LB ] Dimensions Creepage Distance : 5212 MM  [205.197 INCH ] Product Height : 1615 MM  [63.583 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 110.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance (MM) : 4500 Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 105.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance (MM) : 4500 Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 110.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance (MM) : 4500 Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 48 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance (MM) : 4500 Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 57.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance (MM) : 4500 Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 60 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance (MM) : 4500 Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 72 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance (MM) : 4500 Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 76.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance (MM) : 4500 Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 96 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 38.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 67.2 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 76.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 81.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 86.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 27.5 KG  [60.627 LB ] Dimensions Creepage Distance : 4500 MM  [177.166 INCH ] Product Height : 1076 MM  [42.362 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 96 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 29.5 KG  [65.036 LB ] Dimensions Creepage Distance : 5820 MM  [229.134 INCH ] Product Height : 1770 MM  [69.685 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 98 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 3.1 KG  [6.834 LB ] Dimensions Creepage Distance (MM) : 758 Product Height : 299 MM  [11.772 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 3.1 KG  [6.834 LB ] Dimensions Creepage Distance : 775 MM  [30.5 INCH ] Product Height : 299 MM  [11.772 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 3.4 KG  [7.496 LB ] Dimensions Creepage Distance : 775 MM  [30.5 INCH ] Product Height : 299 MM  [11.772 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 3.4 KG  [7.496 LB ] Dimensions Creepage Distance : 900 MM  [35.4 INCH ] Product Height : 340 MM  [13.386 INCH ] Shed Inside Diameter : 97 MM  [3.82 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 3.4 KG  [7.496 LB ] Dimensions Creepage Distance : 910 MM  [35.83 INCH ] Product Height : 340 MM  [13.386 INCH ] Shed Inside Diameter : 97 MM  [3.8 INCH ] Shed Outside Diameter : 119 MM  [4.69 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 3.65 KG  [8.047 LB ] Dimensions Creepage Distance : 970 MM  [38.189 INCH ] Product Height : 343 MM  [13.504 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 38 KG  [83.776 LB ] Dimensions Creepage Distance : 7744 MM  [304.882 INCH ] Product Height : 2262 MM  [89.055 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 148.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 38 KG  [83.776 LB ] Dimensions Creepage Distance : 7744 MM  [304.882 INCH ] Product Height : 2262 MM  [89.055 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 153.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 38.5 KG  [84.878 LB ] Dimensions Creepage Distance : 5600 MM  [220.473 INCH ] Product Height : 1544 MM  [60.787 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 110.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 38.5 KG  [84.878 LB ] Dimensions Creepage Distance : 5600 MM  [220.473 INCH ] Product Height : 1544 MM  [60.787 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 134.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 4.15 KG  [9.149 LB ] Dimensions Creepage Distance (MM) : 1125 Product Height : 383 MM  [15.079 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical Characteristics BIL Rating (KV) : 228...
Body Features Primary Product Color : Gray Product Weight : 4.15 KG  [9.149 LB ] Dimensions Creepage Distance : 1125 MM  [44.291 INCH ] Product Height : 383 MM  [15.079 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 4.65 KG  [10.251 LB ] Dimensions Creepage Distance : 1279 MM  [50.354 INCH ] Product Height : 423 MM  [16.654 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical...
Body Features Primary Product Color : Gray Product Weight : 43.5 KG  [95.901 LB ] Dimensions Creepage Distance : 6750 MM  [265.748 INCH ] Product Height : 1732 MM  [68.189 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 153.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 56 KG  [123.459 LB ] Dimensions Creepage Distance (MM) : 9000 Product Height : 2222 MM  [87.48 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 153.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 56 KG  [123.459 LB ] Dimensions Creepage Distance : 9000 MM  [354.331 INCH ] Product Height : 2222 MM  [87.48 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 144 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 56 KG  [123.459 LB ] Dimensions Creepage Distance : 9000 MM  [354.331 INCH ] Product Height : 2222 MM  [87.48 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 152 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 56 KG  [123.459 LB ] Dimensions Creepage Distance : 9000 MM  [354.331 INCH ] Product Height : 2222 MM  [87.48 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 153.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 56 KG  [123.459 LB ] Dimensions Creepage Distance : 9000 MM  [354.331 INCH ] Product Height : 2222 MM  [87.48 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 158.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 56 KG  [123.459 LB ] Dimensions Creepage Distance : 9000 MM  [354.331 INCH ] Product Height : 2222 MM  [87.48 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 158 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 56 KG  [123.459 LB ] Dimensions Creepage Distance : 9000 MM  [354.331 INCH ] Product Height : 2222 MM  [87.48 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 168 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 56 KG  [123.459 LB ] Dimensions Creepage Distance : 9000 MM  [354.331 INCH ] Product Height : 2222 MM  [87.48 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 211.2 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 56 KG  [123.459 LB ] Dimensions Creepage Distance : 9000 MM  [354.331 INCH ] Product Height : 2222 MM  [87.48 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 96 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 14.4 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 16.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 19.2 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 21.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 22 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 28.8 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 31.5 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 7 KG  [15.432 LB ] Dimensions Creepage Distance : 1340 MM  [52.756 INCH ] Product Height : 449 MM  [17.677 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 33.6 Discharge Current (Nominal)...
Body Features Primary Product Color : Gray Product Weight : 83.5 KG  [184.086 LB ] Dimensions Creepage Distance (MM) : 13500 Product Height : 3368 MM  [132.598 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 288 Discharge Current (Nominal)...
Body Features Primary Product Color : Red Dimensions Product Height (MM) : 112 Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 4 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height (MM) : 163 Shed Inside Diameter : 57 MM  [2.24 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 9 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height (MM) : 175 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 10 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 33.2...
Body Features Primary Product Color : Red Dimensions Product Height (MM) : 198.5 Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 39.8 Short Circuit Current (KAMP) : 16 Steep...
Body Features Primary Product Color : Red Dimensions Product Height (MM) : 250 Shed Inside Diameter : 47 MM  [1.9 INCH ] Shed Outside Diameter : 47 MM  [1.85 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height (MM) : 266 Shed Inside Diameter : 57 MM  [2.24 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 15 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height (MM) : 299.5 Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 49.8 Short Circuit Current (KAMP) : 16 Steep...
Body Features Primary Product Color : Red Dimensions Product Height (MM) : 359.5 Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 21 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height (MM) : 392.5 Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 79.7 Short Circuit Current (KAMP) : 16 Steep...
Body Features Primary Product Color : Red Dimensions Product Height : 134 MM  [5.276 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 19.9...
Body Features Primary Product Color : Red Dimensions Product Height : 141 MM  [5.55 INCH ] Shed Inside Diameter : 57 MM  [2.24 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 7 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height : 166.5 MM  [6.555 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 9 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 29.9...
Body Features Primary Product Color : Red Dimensions Product Height : 181 MM  [7.126 INCH ] Shed Inside Diameter : 47 MM  [1.9 INCH ] Shed Outside Diameter : 47 MM  [1.85 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height : 326 MM  [12.835 INCH ] Shed Inside Diameter : 57 MM  [2.24 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 18 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height : 356 MM  [14.016 INCH ] Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 21 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height : 400 MM  [15.748 INCH ] Shed Inside Diameter : 57 MM  [2.2 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 18 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height : 400 MM  [15.748 INCH ] Shed Inside Diameter : 57 MM  [2.24 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 12 Discharge...
Body Features Primary Product Color : Red Dimensions Product Height : 400 MM  [15.748 INCH ] Shed Inside Diameter : 57 MM  [2.24 INCH ] Shed Outside Diameter : 57 MM  [2.24 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge...
Body Features Primary Product Color : Red Product Weight : .9 KG  [1.984 LB ] Dimensions Product Height : 85.4 MM  [3.62 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 1 Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge...
Body Features Primary Product Color : Red Product Weight : 1 KG  [2.205 LB ] Dimensions Product Height : 95.4 MM  [3.756 INCH ] Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge Transfer Rating (Qrs) (C) : 3.2 Residual...
Body Features Primary Product Color : Red Product Weight : 1.1 KG  [2.425 LB ] Dimensions Product Height : 109 MM  [4.291 INCH ] Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge Transfer Rating (Qrs) (C) : 3.2 Residual...
Body Features Primary Product Color : Red Product Weight : 1.2 KG  [2.646 LB ] Dimensions Product Height : 116 MM  [4.567 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 4 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage...
Body Features Primary Product Color : Red Product Weight : 1.3 KG  [2.866 LB ] Dimensions Product Height : 127 MM  [5 INCH ] Electrical Characteristics Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge Transfer Rating (Qrs) (C) : 3.2 Residual...
Body Features Primary Product Color : Red Product Weight : 1.4 KG  [3.086 LB ] Dimensions Product Height : 137 MM  [5.39 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 6 Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge...
Body Features Primary Product Color : Red Product Weight : 1.5 KG  [3.307 LB ] Dimensions Product Height : 144 MM  [5.669 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 7 Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge...
Body Features Primary Product Color : Red Product Weight : 1.6 KG  [3.527 LB ] Dimensions Product Height : 151 MM  [5.945 INCH ] Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 8 Discharge Current (Nominal) (KAMP) : 10 Repetitive Charge...
Body Features Primary Product Color : Red Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance (MM) : 380 Product Height : 183 MM  [7.205 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance : 380 MM  [14.96 INCH ] Product Height : 183 MM  [7.205 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 1.8 KG  [3.968 LB ] Dimensions Creepage Distance : 380 MM  [380 INCH ] Product Height : 183 MM  [7.205 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 3.25 KG  [7.165 LB ] Dimensions Creepage Distance (MM) : 830 Product Height : 316 MM  [12.441 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 3.25 KG  [7.165 LB ] Dimensions Creepage Distance (MM) : 830 Product Height : 316 MM  [12.441 INCH ] Shed Inside Diameter : 104 MM  [4.1 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 3.25 KG  [7.165 LB ] Dimensions Creepage Distance : 830 MM  [32.68 INCH ] Product Height : 316 MM  [12.441 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 3.25 KG  [7.165 LB ] Dimensions Creepage Distance : 830 MM  [664 INCH ] Product Height : 316 MM  [12.441 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 4 KG  [8.818 LB ] Dimensions Creepage Distance (MM) : 830 Product Height : 316 MM  [12.441 INCH ] Shed Inside Diameter : 104 MM  [4.09 INCH ] Shed Outside Diameter : 123 MM  [4.84 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 4 KG  [8.818 LB ] Dimensions Creepage Distance (MM) : 970 Product Height : 343 MM  [13.504 INCH ] Shed Inside Diameter : 107 MM  [4.09 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 4 KG  [8.818 LB ] Dimensions Creepage Distance : 970 MM  [38.189 INCH ] Product Height : 343 MM  [13.504 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 4.5 KG  [9.921 LB ] Dimensions Creepage Distance (MM) : 1125 Product Height : 383 MM  [15.079 INCH ] Shed Inside Diameter : 107 MM  [4.09 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 4.5 KG  [9.921 LB ] Dimensions Creepage Distance : 1125 MM  [44.291 INCH ] Product Height : 383 MM  [15.079 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical...
Body Features Primary Product Color : Red Product Weight : 5 KG  [11.023 LB ] Dimensions Creepage Distance : 1279 MM  [50.354 INCH ] Product Height : 423 MM  [16.654 INCH ] Shed Inside Diameter : 107 MM  [4.21 INCH ] Shed Outside Diameter : 137 MM  [5.39 INCH ] Electrical...

Next >>