TE Connectivity Standard Circular Connectors 2102343-6

Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length (MM) : 34.29 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : B Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range (DEGC) : -65 - 175
Request a Quote
Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length (MM) : 34.29 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : B Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range (DEGC) : -65 - 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102343-6 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102343-6
Standard Circular Connectors 2102343-6
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length (MM) : 34.29 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : B Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range (DEGC) : -65 - 175

Body Features


  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length (MM) : 34.29

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : B

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Board
  • Product Type : Connector Assembly

Signal Characteristics


  • Data Rate (GBS) : 10

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 175
Buy Now
Swedesboro, NJ, United States
CeeLok FAS-T, Recpt Kit, Sq, ZnNi, B

CeeLok FAS-T, Recpt Kit, Sq, ZnNi, B

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2102343-6 2102343-6
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823447-9 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
Ribbon Cable Connectors - 102321-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connector Systems Amp - Te Connectivity - 30AC3029 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details