TE Connectivity Standard Circular Connectors 1SET311217R0000

Description
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : .5 Contact Layout Arrangement : Circular Reverse Gender : Yes Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Polarization Code : X Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : .5 Contact Layout Arrangement : Circular Reverse Gender : Yes Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Polarization Code : X Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1SET311217R0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1SET311217R0000
Standard Circular Connectors 1SET311217R0000
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : .5 Contact Layout Arrangement : Circular Reverse Gender : Yes Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Polarization Code : X Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66+PA6 GF30
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Power Positions : 0
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : X

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1SET311217R0000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 363-1-206070-0 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Screw
View Details
3 suppliers
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Circular Connector Accessories - 17-100P757-15-2-Z-WR3-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details