CIRCULAR CONNECTOR, PLUG, SIZE 11, 8 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC7949 |
| Product Name | Circular Connector, Plug, Size 11, 8 Position, Free Hanging; Product Range Amp - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |