TE Connectivity Circular Connector Caps & Covers 2101579-1

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Black Chromate Shell Finish : Black Chromate Configuration Features Number of Positions : 1 Mechanical Attachment Component Retention Feature : Push/Pull Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Cover Type : Dust Cap Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Black Chromate Shell Finish : Black Chromate Configuration Features Number of Positions : 1 Mechanical Attachment Component Retention Feature : Push/Pull Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Cover Type : Dust Cap Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Caps & Covers - 2101579-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Caps & Covers
2101579-1
Circular Connector Caps & Covers 2101579-1
Body Features Primary Product Material : Brass Primary Product Plating Material : Black Chromate Shell Finish : Black Chromate Configuration Features Number of Positions : 1 Mechanical Attachment Component Retention Feature : Push/Pull Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Cover Type : Dust Cap Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Black Chromate
  • Shell Finish : Black Chromate

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Component Retention Feature : Push/Pull

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Cover Type : Dust Cap
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Dust Cap,rcpt,sz3,f Series Amp - Te Connectivity - 36AC2047 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap,rcpt,sz3,f Series Amp - Te Connectivity
36AC2047
Dust Cap,rcpt,sz3,f Series Amp - Te Connectivity 36AC2047
DUST CAP,RCPT,Sz3,F SERIES

DUST CAP,RCPT,Sz3,F SERIES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101579-1 2101579-1 36AC2047
Product Name Circular Connector Caps & Covers Dust Cap,rcpt,sz3,f Series Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 17-1-2379237-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
View Details
2 suppliers