TE Connectivity Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity 206227-1.

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity - 28AC7965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity
28AC7965
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity 28AC7965
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7965
Product Name Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers