Win Source Part Number: 1363709-206485-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 2
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 206485
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 9
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11-9
Contact Size: 20
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic
Comm Circular Connect
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
9 Pos Circular Connector, Female, Crimp, Size 11, 600V Product overview: 206485-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206485-1 can be used for catalog matching and distributor lookup.
CPC PLUG ASSEMBLY SIZE 11-9
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with socket contacts.
- Connector Shells ROHS
CIRCULAR CONNECTOR PLUG SIZE 11, 9 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes
Circular Connector Housing, CPC Series 2, Plug, 9, Socket, Cable Mount, 11-9 RoHS Compliant: Yes
CONN PLUG HSG FMALE 9POS INLINE
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363709-206485-1 | 206485-1 | A1374-ND | 436-206485-1 | 206485-1 | 70082941 | 206485-1 | 46F1127 | 06WX0185 | 206485-1 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | 600V Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Connector Housing; CPC Plug; AMP/Series2; 11; 9; Plug; Free Hanging; Wire | Connectors >> Connector Shells | Circular Connector Plug Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity | Circular Connector Housing, Cpc Series 2, Plug, 9, Socket, Cable Mount, 11-9 Rohs Compliant Amp - Te Connectivity | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging | Free Hanging (In-Line) | ||||||
| Contact Size (AWG) | 20 AWG | 20 AWG | ||||||||
| Gender | Female / Jack | Male / Plug | Male / Plug | Male / Plug | ||||||
| Termination | Crimp |