TE Connectivity 250V Electronic Connector 205842-1

Description
Female Circular Connector, 63 Pos, Crimp, Straight, 250V, Size 23 Product overview: 205842-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205842-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Circular Connector, 63 Pos, Crimp, Straight, 250V, Size 23 Product overview: 205842-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205842-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V Electronic Connector
436-205842-1
250V Electronic Connector 436-205842-1
Female Circular Connector, 63 Pos, Crimp, Straight, 250V, Size 23 Product overview: 205842-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205842-1 can be used for catalog matching and distributor lookup.

Female Circular Connector, 63 Pos, Crimp, Straight, 250V, Size 23 Product overview: 205842-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205842-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A1386-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1386-ND
Circular Connector Housings A1386-ND
63 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

63 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 6806740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806740P
Industrial Circular Connectors 6806740P
TE Connectivity 205842-1

TE Connectivity 205842-1

Supplier's Site
Industrial Circular Connectors - 6806740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806740
Industrial Circular Connectors 6806740
TE Connectivity 205842-1

TE Connectivity 205842-1

Supplier's Site
Industrial Circular Connectors - 1621684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1621684
Industrial Circular Connectors 1621684
TE Connectivity 205842-1

TE Connectivity 205842-1

Supplier's Site
Circular Connector Plug Size 23 63 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 63 Position Free Hanging; Product Range Amp - Te Connectivity
46F1139
Circular Connector Plug Size 23 63 Position Free Hanging; Product Range Amp - Te Connectivity 46F1139
CIRCULAR CONNECTOR PLUG SIZE 23 63 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:63Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23 63 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:63Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing; CPC Plug; AMP/Series2; 23; 63; Plug; Free Hanging; Wire - 70082943 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Housing; CPC Plug; AMP/Series2; 23; 63; Plug; Free Hanging; Wire
70082943
Connector Housing; CPC Plug; AMP/Series2; 23; 63; Plug; Free Hanging; Wire 70082943
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1. It is used with socket contacts.

AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with socket contacts.

Supplier's Site
Circular Connector Housings - 205842-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
205842-1
Circular Connector Housings 205842-1
CONN PLG HSG FMALE 63POS INLINE

CONN PLG HSG FMALE 63POS INLINE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-205842-1 205842-1 A1386-ND 6806740P 6806740 46F1139 70082943 205842-1
Product Name 250V Electronic Connector Circular Connector Housings Industrial Circular Connectors Industrial Circular Connectors Circular Connector Plug Size 23 63 Position Free Hanging; Product Range Amp - Te Connectivity Connector Housing; CPC Plug; AMP/Series2; 23; 63; Plug; Free Hanging; Wire Circular Connector Housings
Gender Male / Plug Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug
Termination Crimp Crimp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details