TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings 206037-2

Description
Win Source Part Number: 1363536-206037-2 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 48 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 3 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 206037 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 3 (Power) Fastening Type: Threaded Contact Shape: Rectangular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 17-3 Orientation: A Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic
Request a Quote Datasheet
Description
Win Source Part Number: 1363536-206037-2 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 48 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 3 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 206037 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 3 (Power) Fastening Type: Threaded Contact Shape: Rectangular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 17-3 Orientation: A Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363536-206037-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363536-206037-2
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363536-206037-2
Win Source Part Number: 1363536-206037-2 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 48 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 3 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 206037 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 3 (Power) Fastening Type: Threaded Contact Shape: Rectangular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 17-3 Orientation: A Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363536-206037-2
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 3
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 206037
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 3 (Power)
Fastening Type: Threaded
Contact Shape: Rectangular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 17-3
Orientation: A
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-206037-2
Electronic Connector 436-206037-2
3 Pos Female Circular Connector, Crimp, ST, Cable Mount Product overview: 206037-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206037-2 can be used for catalog matching and distributor lookup.

3 Pos Female Circular Connector, Crimp, ST, Cable Mount Product overview: 206037-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206037-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206037-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206037-2
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206037-2
CPC PLUG ASSEMBLY SIZE 17-3

CPC PLUG ASSEMBLY SIZE 17-3

Buy Now
 - 206037-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 17-3

CPC PLUG ASSEMBLY SIZE 17-3

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A1685-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1685-ND
Circular Connector Housings A1685-ND
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 2211189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2211189
Industrial Circular Connectors 2211189
TE Connectivity 206037-2

TE Connectivity 206037-2

Supplier's Site
Industrial Circular Connectors - 1615997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1615997
Industrial Circular Connectors 1615997
TE Connectivity 206037-2

TE Connectivity 206037-2

Supplier's Site
Connector; 3; Plug; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Free Hanging - 70082968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 3; Plug; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Free Hanging
70082968
Connector; 3; Plug; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Free Hanging 70082968
AMP Brand, Black Thermoplastic Body , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The insulation wire diameter is 0.220 in..

AMP Brand, Black Thermoplastic Body , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The insulation wire diameter is 0.220 in..

Supplier's Site
Circular Connector Housings - 206037-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206037-2
Circular Connector Housings 206037-2
CONN PLG HSG FMALE 3POS INLINE

CONN PLG HSG FMALE 3POS INLINE

Supplier's Site Datasheet
Circular Connector, Plug, Size 17, 3 Position, Free Hanging; Product Range Amp - Te Connectivity - 46F1144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 17, 3 Position, Free Hanging; Product Range Amp - Te Connectivity
46F1144
Circular Connector, Plug, Size 17, 3 Position, Free Hanging; Product Range Amp - Te Connectivity 46F1144
CIRCULAR CONNECTOR, PLUG, SIZE 17, 3 POSITION, FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 17, 3 POSITION, FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 3, Plug, 3, Socket, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity - 98K6407 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 3, Plug, 3, Socket, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity
98K6407
Circular Connector Housing, Cpc Series 3, Plug, 3, Socket, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity 98K6407
Circular Connector Housing, CPC Series 3, Plug, 3, Socket, Cable Mount, 17-3 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 3, Plug, 3, Socket, Cable Mount, 17-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363536-206037-2 436-206037-2 206037-2 206037-2 A1685-ND 2211189 1615997 70082968 206037-2 46F1144
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Industrial Circular Connectors Industrial Circular Connectors Connector; 3; Plug; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Free Hanging Circular Connector Housings Circular Connector, Plug, Size 17, 3 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable mount Free Hanging Free Hanging (In-Line)
Gender Male / Plug Male / Plug; Female / Jack Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details