TE Connectivity Standard Circular Connectors 2101550-2

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101550-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101550-2
Standard Circular Connectors 2101550-2
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Push-Pull Self-Locking Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy

Configuration Features


  • Keying : Double Key
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular

Dimensions


  • Panel Thickness : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .15

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Push-Pull Self-Locking

Packaging Features


  • Packaging Quantity : 40

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Swedesboro, NJ, United States
PLUG,7 POS,Sz103,w/SOLDER CUPS,240 POT

PLUG,7 POS,Sz103,w/SOLDER CUPS,240 POT

Buy Now
Circular Connector Assemblies - A104610-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104610-ND
Circular Connector Assemblies A104610-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101550-2 2101550-2 A104610-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589062-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Assemblies - 17-1-2379237-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
View Details
2 suppliers