16 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR PLUG SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts;
CONN RCPT MALE 16POS GOLD SOLDER
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25056-ND | 20C6194 | 207303-3 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity | Circular Connector Assemblies |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |