TE Connectivity Circular Connector Housings 206430-3

Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1675-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1675-ND
Circular Connector Housings A1675-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363759-206430-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363759-206430-3
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363759-206430-3
Win Source Part Number: 1363759-206430-3 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 206430 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 4 Fastening Type: Threaded Contact Shape: Circular Ingress Protection: Environment Resistant Material Flammability Rating: UL94 V-0 Shell Size - Insert: 11-4 Contact Size: 16 Mounting Feature: Flange Orientation: A Shell Material: Polyamide (PA), Nylon Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363759-206430-3
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 206430
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 4
Fastening Type: Threaded
Contact Shape: Circular
Ingress Protection: Environment Resistant
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11-4
Contact Size: 16
Mounting Feature: Flange
Orientation: A
Shell Material: Polyamide (PA), Nylon
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206430-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206430-3
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206430-3
CPC RECPT ASSEMBLY SIZE 11-4

CPC RECPT ASSEMBLY SIZE 11-4

Buy Now
 - 206430-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 11-4

CPC RECPT ASSEMBLY SIZE 11-4

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity - 66F6639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity
66F6639
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity 66F6639
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A - 70087507 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A
70087507
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A 70087507
Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Housings - 206430-3 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206430-3
Circular Connector Housings 206430-3
CONN RCPT HSNG FMALE 4POS PNL MT

CONN RCPT HSNG FMALE 4POS PNL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1675-ND 1363759-206430-3 206430-3 206430-3 66F6639 70087507 206430-3
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Flanged Panel Mount
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Blade Type Power Connectors - 1320G8 - Lingto Electronic Limited
View Details
2 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot - 110339 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details