TE Connectivity Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Color : Grey Weight (KG) : 1.4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 404 Shed Inside Diameter (MM) : 104 Surge Arrester Height (MM) : 172 Electrical Characteristics... | |
| Body Features Color : Grey Weight (KG) : 1.9 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 627 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 104 Surge Arrester... | |
| Body Features Color : Grey Weight (KG) : 2.03 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 627 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 104 Surge Arrester... | |
| Body Features Color : Grey Weight (KG) : 2.6 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 776 Shed Inside Diameter (MM) : 104 Surge Arrester Height (MM) : 297 Electrical Characteristics... | |
| Body Features Color : Grey Weight (KG) : 2.7 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 776 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 104 Surge Arrester... | |
| Body Features Color : Grey Weight (KG) : 220 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 503 Shed Inside Diameter (MM) : 98 Shed Outside Diameter (MM) : 110 Surge Arrester... | |
| Body Features Color : Grey Weight (KG) : 2 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 627 Shed Inside Diameter (MM) : 104 Surge Arrester Height (MM) : 247 Electrical Characteristics... | |
| Body Features Color : Grey Weight (KG) : 3.4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 885 Shed Outside Diameter (MM) : 119 Surge Arrester Height (MM) : 340 Electrical Characteristics... | |
| Body Features Color : Grey Weight (KG) : 4.65 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1279 MM [50.354 INCH ] Shed Inside Diameter : 107 MM [4.2 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester... | |
| Body Features Color : Red Configuration Features Termination Stud Thread : M12 Dimensions Shed Inside Diameter : 57 MM [2.2 INCH ] Shed Outside Diameter (MM) : 57 Surge Arrester Height (MM) : 400 Electrical Characteristics Continuous Operating... | |
| Body Features Color : Red Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 380 Height (MM) : 183 Shed Inside Diameter : 104 MM [4.1 INCH ] Shed Outside Diameter (MM) :... | |
| Body Features Color : Red Weight (KG) : 1.8 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 380 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester... | |
| Body Features Color : Red Weight (KG) : 1.8 Dimensions Creepage Distance (MM) : 380 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 183 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : ≤ | |
| Body Features Color : Red Weight (KG) : 2 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 380 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester... | |
| Body Features Color : Red Weight (KG) : 3.25 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 830 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester... | |
| Body Features Color : Red Weight (KG) : 3.25 Dimensions Creepage Distance (MM) : 830 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 20... | |
| Body Features Color : Red Weight (KG) : 3.26 Dimensions Creepage Distance (MM) : 830 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 20... | |
| Body Features Color : Red Weight (KG) : 3.27 Dimensions Creepage Distance (MM) : 830 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : ≤ | |
| Body Features Color : Red Weight (KG) : 3.28 Dimensions Creepage Distance (MM) : 830 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : ≤ | |
| Body Features Color : Red Weight (KG) : 3.29 Dimensions Creepage Distance (MM) : 830 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 316 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : ≤ | |
| Body Features Color : Red Weight (KG) : 3.44 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 830 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester... | |
| Body Features Color : Red Weight (KG) : 3.4 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 830 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester... | |
| Body Features Color : Red Weight (KG) : 3.85 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 830 Shed Inside Diameter (MM) : 104 Shed Outside Diameter (MM) : 123 Surge Arrester... | |
| Body Features Color : Red Weight (KG) : 5 Dimensions Creepage Distance (MM) : 1279 Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 423 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 39... |