Circular Connector, 16 Pos, 13A, 250V, Male, Panel Mount Product overview: 207292-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-207292-1 can be used for catalog matching and distributor lookup.
CPC RECPT ASSEMBLY SIZE 17-16
16 Position Circular Connector Receptacle, Male Pins Solder
CONN RCPT MALE 16POS TIN SOLDER
CIR CONNECTOR, 16POS, RCPT, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 436-207292-1 | 207292-1 | A121583-ND | 17-207292-1-ND | 88F2417 |
| Product Name | 13A 250V Electronic Connector | Circular Connector Assemblies | Circular Connector Assemblies | Cir Connector, 16Pos, Rcpt, Flange; Product Range Amp - Te Connectivity | |
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Current Rating | 13.0 amps | 13.0 amps | |||
| Connector Type | Receptacle, Male Pins | Receptacle, Male Pins | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole |