TE Connectivity Circular Connector Housings 1-967325-2

Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A122072-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122072-ND
Circular Connector Housings A122072-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-967325-2
Automotive Electronic Connector 2026-1-967325-2
Automotive Connectors 4P SKT 2.5mm BLK Product overview: 1-967325-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967325-2 can be used for catalog matching and distributor lookup.

Automotive Connectors 4P SKT 2.5mm BLK Product overview: 1-967325-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-967325-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363542-1-967325-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363542-1-967325-2
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363542-1-967325-2
Win Source Part Number: 1363542-1-967325-2 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 40 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: 2.5mm System Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 967325 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 3 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 HB Contact Size: 2.5mm Orientation: 1 Shell Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: Black Note: Contacts Not Included

Win Source Part Number: 1363542-1-967325-2
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 40 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: 2.5mm System
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 967325
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 3
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating: UL94 HB
Contact Size: 2.5mm
Orientation: 1
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: Black
Note: Contacts Not Included

Buy Now Datasheet
 - 1-967325-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Circular Connector Housings - 1-967325-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
1-967325-2
Circular Connector Housings 1-967325-2
CONN PLUG HSNG FMALE 3POS INLINE

CONN PLUG HSNG FMALE 3POS INLINE

Supplier's Site Datasheet
Circular Connector, Plug, 3Pos, Cable; Product Range Amp - Te Connectivity - 43AC9728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Amp - Te Connectivity
43AC9728
Circular Connector, Plug, 3Pos, Cable; Product Range Amp - Te Connectivity 43AC9728
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:2.5mm System Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet;RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:2.5mm System Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122072-ND 2026-1-967325-2 1363542-1-967325-2 1-967325-2 1-967325-2 43AC9728
Product Name Circular Connector Housings Automotive Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Circular Connector, Plug, 3Pos, Cable; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Coaxial Connector (RF) Adapters - ABF.1S.275.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details