TE Connectivity Rectangular Connector Contacts 2098251-2

Description
Socket Contact Nickel 18 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Nickel 18 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2098251-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2098251-2TR-ND
Rectangular Connector Contacts 17-2098251-2TR-ND
Socket Contact Nickel 18 AWG Crimp Stamped

Socket Contact Nickel 18 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2098251-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2098251-2CT-ND
Rectangular Connector Contacts 17-2098251-2CT-ND
CONN SOCKET 18AWG CRIMP NICKEL

CONN SOCKET 18AWG CRIMP NICKEL

Buy Now Datasheet
Soc, Sf, Size 16, 16-18 Awg, Ni/sn Rohs Compliant Te Connectivity - 27X8057 - Newark, An Avnet Company
Chicago, IL, United States
Soc, Sf, Size 16, 16-18 Awg, Ni/sn Rohs Compliant Te Connectivity
27X8057
Soc, Sf, Size 16, 16-18 Awg, Ni/sn Rohs Compliant Te Connectivity 27X8057
SOC, SF, SIZE 16, 16-18 AWG, NI/SN ROHS COMPLIANT: YES

SOC, SF, SIZE 16, 16-18 AWG, NI/SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2098251-2TR-ND 27X8057
Product Name Rectangular Connector Contacts Soc, Sf, Size 16, 16-18 Awg, Ni/sn Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details