TE Connectivity Standard Circular Connectors 2102351-4

Description
Body Features Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102351-4 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102351-4
Standard Circular Connectors 2102351-4
Body Features Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : A

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-2102351-4
Electronic Connector 329-2102351-4
Standard Circular Connector CeeLok FAS-T, Recept, Kit, PCB,ZnNi,A Product overview: 2102351-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2102351-4 can be used for catalog matching and distributor lookup.

Standard Circular Connector CeeLok FAS-T, Recept, Kit, PCB,ZnNi,A Product overview: 2102351-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2102351-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2102351-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CeeLok FAS-T, Recept, Kit, PCB,ZnNi,A

CeeLok FAS-T, Recept, Kit, PCB,ZnNi,A

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Ceelok Fas-T, Recept, Kit, Pcb,znni,a Amp - Te Connectivity - 76AC4214 - Newark, An Avnet Company
Chicago, IL, United States
Ceelok Fas-T, Recept, Kit, Pcb,znni,a Amp - Te Connectivity
76AC4214
Ceelok Fas-T, Recept, Kit, Pcb,znni,a Amp - Te Connectivity 76AC4214
CeeLok FAS-T, Recept, Kit, PCB,ZnNi,A

CeeLok FAS-T, Recept, Kit, PCB,ZnNi,A

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102351-4 329-2102351-4 2102351-4 76AC4214
Product Name Standard Circular Connectors Electronic Connector Ceelok Fas-T, Recept, Kit, Pcb,znni,a Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823446-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers