TE Connectivity Circular Connector Housings 208481-1

Description
22 (20 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
22 (20 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A16078-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16078-ND
Circular Connector Housings A16078-ND
22 (20 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount

22 (20 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
 - 208481-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CMC RECPT ASSEMBLY SIZE 28

CMC RECPT ASSEMBLY SIZE 28

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
600V Electronic Connector
329-208481-1
600V Electronic Connector 329-208481-1
22 Pos Circular Connector, Size 28, Male, Crimp, 600V, Black Product overview: 208481-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-208481-1 can be used for catalog matching and distributor lookup.

22 Pos Circular Connector, Size 28, Male, Crimp, 600V, Black Product overview: 208481-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-208481-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, CPC; Receptacle; Series 4; Zinc Alloy; Thru-Hole; 28; 22; Black - 70087480 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; Receptacle; Series 4; Zinc Alloy; Thru-Hole; 28; 22; Black
70087480
Connector, CPC; Receptacle; Series 4; Zinc Alloy; Thru-Hole; 28; 22; Black 70087480
Series 4 Circular Plastic Connector, Zinc Alloy Shell, Thru-Hole Mount, 22 Positions The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. Series 1 multimate contacts and tools and Series 3 power contacts and tools are both used for this series. Used with pin contacts, square flange panel attachment.

Series 4 Circular Plastic Connector, Zinc Alloy Shell, Thru-Hole Mount, 22 Positions
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
Series 1 multimate contacts and tools and Series 3 power contacts and tools are both used for this series.
Used with pin contacts, square flange panel attachment.

Supplier's Site
Circular Connector Plug Size 28, 22Pos, Panel; Product Range Amp - Te Connectivity - 98F9189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22Pos, Panel; Product Range Amp - Te Connectivity
98F9189
Circular Connector Plug Size 28, 22Pos, Panel; Product Range Amp - Te Connectivity 98F9189
CIRCULAR CONNECTOR PLUG SIZE 28, 22POS, PANEL; Product Range:CPC Series 4; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 28, 22POS, PANEL; Product Range:CPC Series 4; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A16078-ND 208481-1 329-208481-1 70087480 98F9189
Product Name Circular Connector Housings 600V Electronic Connector Connector, CPC; Receptacle; Series 4; Zinc Alloy; Thru-Hole; 28; 22; Black Circular Connector Plug Size 28, 22Pos, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134734-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
3 suppliers
Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details