TE Connectivity Standard Circular Connectors 2102352-2

Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102352-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102352-2
Standard Circular Connectors 2102352-2
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Base Material : Aluminum
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length : 34.29 MM  [1.35 INCH ]

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Circular Connector Assemblies - A104061-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104061-ND
Circular Connector Assemblies A104061-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Singapore, Singapore
500V Electronic Connector
436-2102352-2
500V Electronic Connector 436-2102352-2
8 Pos Circular Receptacle, Straight, Crimp, 10Gbps, 500V, IP67 Product overview: 2102352-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2102352-2 can be used for catalog matching and distributor lookup.

8 Pos Circular Receptacle, Straight, Crimp, 10Gbps, 500V, IP67 Product overview: 2102352-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2102352-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1232105-2102352-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1232105-2102352-2
Connectors, Interconnects - Circular Connectors 1232105-2102352-2
Win Source Part Number: 1232105-2102352-2 Category: Connectors, Interconnects>Circul ar Connectors Series: CeeLok FAS-T Number of Positions: 8 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Beryllium Copper Voltage Rating: 500VAC Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Applications: Aviation, Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 8 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 19.7µin (0.50µm) Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 170°C Shell Material: Aluminum Shell Finish: Black Zinc Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): 2102352-2 .; 2102352-2.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -2102352-2-SI,2266-2 102352-2,A104061,210 2352-2-SI-ND,2102352 -2-SI,21023522 Base Product Number: 2102352 Primary Material: Metal

Win Source Part Number: 1232105-2102352-2
Category: Connectors, Interconnects>Circular Connectors
Series: CeeLok FAS-T
Number of Positions: 8
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Beryllium Copper
Voltage Rating: 500VAC
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 8
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 19.7µin (0.50µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 170°C
Shell Material: Aluminum
Shell Finish: Black Zinc Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): 2102352-2 .; 2102352-2.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: -2102352-2-SI,2266-2102352-2,A104061,2102352-2-SI-ND,2102352-2-SI,21023522
Base Product Number: 2102352
Primary Material: Metal

Buy Now Datasheet
Swedesboro, NJ, United States
CeeLok FAS-T, Receptacle Kit, ZnNi

CeeLok FAS-T, Receptacle Kit, ZnNi

Buy Now

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102352-2 A104061-ND 436-2102352-2 1232105-2102352-2 2102352-2
Product Name Standard Circular Connectors Circular Connector Assemblies 500V Electronic Connector Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1056702-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Rack & Panel Connectors - 1811902-7 - TE Connectivity
Specs
Mounting Free-Hanging (In-Line)
Contact Size (AWG) 8 AWG
View Details
4 suppliers