TE Connectivity Multi Purpose 202508-1

Description
Socket Contact Gold Crimp 16-18 AWG Machined
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 16-18 AWG Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25543-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25543-ND
Multi Purpose A25543-ND
Socket Contact Gold Crimp 16-18 AWG Machined

Socket Contact Gold Crimp 16-18 AWG Machined

Buy Now Datasheet
Contacts - 202508-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
202508-1
Contacts 202508-1
CONTACT SOCKET ASSY.

CONTACT SOCKET ASSY.

Buy Now
Swedesboro, NJ, United States
Contacts
202508-1
Contacts 202508-1
TYPE II CONTACTS

TYPE II CONTACTS

Buy Now
Swedesboro, NJ, United States
Contacts
202508-1
Contacts 202508-1
Contacts

Contacts

Buy Now
Connectors - 202508-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
202508-1
Connectors 202508-1
CONTACT SOCKET ASSY.

CONTACT SOCKET ASSY.

Buy Now
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 50F615 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
50F615
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 50F615
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Multimate Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG; Contact Size:16 RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Multimate Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, Socket, 18 Awg, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 46Y9247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Socket, 18 Awg, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
46Y9247
Circular Connector Contact, Socket, 18 Awg, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 46Y9247
Circular Connector Contact, Socket, 18 AWG, 16 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, Socket, 18 AWG, 16 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25543-ND 202508-1 202508-1 50F615 46Y9247
Product Name Multi Purpose Contacts Connectors Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity Circular Connector Contact, Socket, 18 Awg, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products