CMC PLUG ASSEMBLY,SZ 28
16 (12 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
16 Pos Circular Connector, Female, Straight, Shielded, Zinc Alloy, 125°C Product overview: 208478-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208478-1 can be used for catalog matching and distributor lookup.
Series 4 Circular Plastic Connector, Zinc Alloy Shell, Free Hanging Mount, 16 Positions
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
Series 1 multimate contacts and tools and Series 3 power contacts and tools are both used for this series.
Used with socket contacts, stainless steel retaining ring.
CIRCULAR CONNECTOR PLUG SIZE 28 16 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts;
CIRCULAR CONNECTOR, PLUG SIZE 28, 16 POSITION, FREE HANGING, CPC SERIES, THREADED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 208478-1 | A16077-ND | 436-208478-1 | 70083043 | 87F6158 | 19150307 |
| Product Name | Circular Connector Housings | Electronic Connector | Connector, CPC; Plug; Series 4; Zinc Alloy; Free Hanging; 28; 16; DIN Terminal | Circular Connector Plug Size 28 16 Position Free Hanging; Product Range Amp - Te Connectivity | Plug/Receptacle | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Gender | Male / Plug | Male / Plug |