TE Connectivity Industrial Circular Connectors 206708-1

Description
TE Connectivity 206708-1
Request a Quote Datasheet
Description
TE Connectivity 206708-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 6806826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806826P
Industrial Circular Connectors 6806826P
TE Connectivity 206708-1

TE Connectivity 206708-1

Supplier's Site
Industrial Circular Connectors - 6806826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806826
Industrial Circular Connectors 6806826
TE Connectivity 206708-1

TE Connectivity 206708-1

Supplier's Site
Industrial Circular Connectors - 1355151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1355151
Industrial Circular Connectors 1355151
TE Connectivity 206708-1

TE Connectivity 206708-1

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334597-206708-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334597-206708-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334597-206708-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334597-206708-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 9 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 13-9 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -206708-1-CSI,206708 1,-206708-1-LSI,A130 2,-206708-1-SI Base Product Number: 206708 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334597-206708-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 9
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 13-9
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -206708-1-CSI,2067081,-206708-1-LSI,A1302,-206708-1-SI
Base Product Number: 206708
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206708-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206708-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206708-1
CPC PLUG ASSEMBLY SIZE 13-9

CPC PLUG ASSEMBLY SIZE 13-9

Buy Now
Singapore, Singapore
600V Electronic Connector
436-206708-1
600V Electronic Connector 436-206708-1
9 Pos Circular Plug, Crimp, 600V, IP65, Size 13 Product overview: 206708-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206708-1 can be used for catalog matching and distributor lookup.

9 Pos Circular Plug, Crimp, 600V, IP65, Size 13 Product overview: 206708-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206708-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A1302-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1302-ND
Circular Connector Housings A1302-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
206708-1
Connectors >> Connector Shells 206708-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site
Connector, CPC; 9; Plug; Wire; 13; All Plastic; 3/4 - 20 UNEF-2A; Free Hanging - 70082944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 9; Plug; Wire; 13; All Plastic; 3/4 - 20 UNEF-2A; Free Hanging
70082944
Connector, CPC; 9; Plug; Wire; 13; All Plastic; 3/4 - 20 UNEF-2A; Free Hanging 70082944
CPC Connectors, Thermoplastic Housing Material, Free Hanging Mounting Type CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . RoHS compliant, ELV compliant.

CPC Connectors, Thermoplastic Housing Material, Free Hanging Mounting Type
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
RoHS compliant, ELV compliant.

Supplier's Site
Circular Connector Housings - 206708-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206708-1
Circular Connector Housings 206708-1
CONN PLUG HSG FMALE 9POS INLINE

CONN PLUG HSG FMALE 9POS INLINE

Supplier's Site Datasheet
Circular Connector, Plug, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity - 44F8388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity
44F8388
Circular Connector, Plug, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity 44F8388
CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Circular Connector Housing, Cpc Series 1, Plug, 9, Socket, Free Hanging, 13-9 Rohs Compliant Amp - Te Connectivity - 98K6449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Plug, 9, Socket, Free Hanging, 13-9 Rohs Compliant Amp - Te Connectivity
98K6449
Circular Connector Housing, Cpc Series 1, Plug, 9, Socket, Free Hanging, 13-9 Rohs Compliant Amp - Te Connectivity 98K6449
Circular Connector Housing, CPC Series 1, Plug, 9, Socket, Free Hanging, 13-9 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Plug, 9, Socket, Free Hanging, 13-9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6806826P 6806826 1334597-206708-1 206708-1 436-206708-1 206708-1 A1302-ND 206708-1 70082944 206708-1 44F8388
Product Name Industrial Circular Connectors Industrial Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted 600V Electronic Connector Circular Connector Housings Connectors >> Connector Shells Connector, CPC; 9; Plug; Wire; 13; All Plastic; 3/4 - 20 UNEF-2A; Free Hanging Circular Connector Housings Circular Connector, Plug, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers