TE Connectivity Datasheets for Resistive Temperature Devices (RTD) Elements
Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Resistive Temperature Devices (RTD) Elements: Learn more
| Product Name | Notes |
|---|---|
| Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.3 MM [.051 INCH ] Length (Body) : 10 MM [.39 INCH ] Wire Diameter : .2 MM [.007 INCH ] Wire Length : 10 MM [.393 INCH ] Other Tolerance Class : 1/3 DIN / W0.1... | |
| Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.3 MM [.051 INCH ] Length (Body) : 15 MM [.6 INCH ] Wire Diameter : .2 MM [.007 INCH ] Wire Length : 10 MM [.393 INCH ] Other Tolerance Class : 1/3/W0.1 Wire Count : 2... | |
| Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.8 MM [.07 INCH ] Length (Body) : 12 MM [.47 INCH ] Wire Diameter : .2 MM [.007 INCH ] Wire Length (MM) : 6 Other Tolerance Class : B/W0.3 Wire Count : 2... | |
| Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.8 MM [.07 INCH ] Length (Body) : 5 MM [.197 INCH ] Wire Diameter : .2 MM [.007 INCH ] Wire Length : 10 MM [.393 INCH ] Other Tolerance Class : B/W0.3 Wire Count : 2... | |
| Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 2.7 MM [.106 INCH ] Length (Body) : 23 MM [.905 INCH ] Wire Diameter : .25 MM [.009 INCH ] Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN / W0.1... | |
| Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 2.8 MM [.11 INCH ] Length (Body) : 15 MM [.6 INCH ] Wire Diameter : .25 MM [.009 INCH ] Wire Length : 10 MM , 12 MM [.472 INCH , .393 INCH ] Other Tolerance Class : A/W0.15 Wire... | |
| Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 2.8 MM [.11 INCH ] Length (Body) : 15 MM [.6 INCH ] Wire Diameter : .25 MM [.009 INCH ] Wire Length : 10 MM , 12 MM [.472 INCH , .393 INCH ] Other Tolerance Class : Class B... | |
| Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 4.5 MM [.177 INCH ] Length (Body) : 15 MM [.6 INCH ] Wire Diameter : .25 MM [.009 INCH ] Wire Length (MM) : 15 Other Tolerance Class : A/W0.15 Wire Count : 2... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 1.3 MM [.051 INCH ] Body Length : 10 MM [.39 INCH ] Wire Diameter : .2 MM [.007 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other Tolerance Class : Class A... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 1.3 MM [.051 INCH ] Body Length : 10 MM [.39 INCH ] Wire Diameter : .2 MM [.007 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other Tolerance Class : Class B... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 1.3 MM [.051 INCH ] Body Length : 15 MM [.6 INCH ] Wire Diameter : .2 MM [.007 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other Tolerance Class : Class A... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 1.8 MM [.07 INCH ] Body Length : 10 MM [.39 INCH ] Wire Diameter : .2 MM [.007 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other Tolerance Class : Class B... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 1.8 MM [.07 INCH ] Body Length : 5 MM [.197 INCH ] Wire Diameter : .2 MM [.007 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other Tolerance Class : 1/3 DIN... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 1.8 MM [.07 INCH ] Body Length : 5 MM [.197 INCH ] Wire Diameter : .2 MM [.007 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other Tolerance Class : Class A... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2 MM [.078 INCH ] Body Length : 10 MM [.39 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2 MM [.078 INCH ] Body Length : 10 MM [.39 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class A... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2 MM [.078 INCH ] Body Length : 10 MM [.39 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class B... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2.7 MM [.106 INCH ] Body Length : 13 MM [.51 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2.7 MM [.106 INCH ] Body Length : 13 MM [.51 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class A... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2.7 MM [.106 INCH ] Body Length : 13 MM [.51 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class B... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 2.7 MM [.106 INCH ] Body Length : 23 MM [.905 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class B... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 4.5 MM [.177 INCH ] Body Length : 15 MM [.6 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class B... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 4.5 MM [.177 INCH ] Body Length : 30 MM [1.18 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : 1/3 DIN... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 4.5 MM [.177 INCH ] Body Length : 30 MM [1.18 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length (MM) : 15 Other Tolerance Class : Class B... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : .4 MM [.015 INCH ] Body Length : 2.3 MM [.09 INCH ] Body Width : 2 MM [.078 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM [.043 INCH ] Body Length : 1.6 MM [.06 INCH ] Body Width : 1.2 MM [.047 INCH ] Wire Diameter : .2 MM [.007 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM [.043 INCH ] Body Length : 2.3 MM [.09 INCH ] Body Width : 2 MM [.078 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM [.043 INCH ] Body Length : 2.3 MM [.09 INCH ] Body Width : 2 MM [.078 INCH ] Wire Diameter : .3 MM [.011 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM [.043 INCH ] Body Length : 4 MM [.157 INCH ] Body Width : 1.2 MM [.047 INCH ] Wire Diameter : .2 MM [.007 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM [.043 INCH ] Body Length : 4 MM [.157 INCH ] Body Width : 1.2 MM [.047 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM [.043 INCH ] Body Length : 4 MM [.157 INCH ] Body Width : 2 MM [.078 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM [.043 INCH ] Body Length : 4 MM [.157 INCH ] Body Width : 2 MM [.078 INCH ] Wire Diameter : .3 MM [.011 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM [.043 INCH ] Body Length : 5 MM [.197 INCH ] Body Width : 2 MM [.078 INCH ] Wire Diameter : .25 MM [.009 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| Configuration Features Electrical Connection : Open End Dimensions Body Height : 1.1 MM [.043 INCH ] Body Length : 5 MM [.197 INCH ] Body Width : 2 MM [.078 INCH ] Wire Diameter : .3 MM [.011 INCH ] Mechanical Attachment Wire Length : 10 MM [.393 INCH ] Other... | |
| GO1545 1Pt100 W0.1 L15/D4.5mm | |
| GO2327 1Pt100 W0.15 L23/D2.7mm | |
| GO3045 1Pt100 W0.15 L30/D4.5mm | |
| Other Tolerance Class : Class B Wire Count : 2 + GND Product Type Features Element Material : Nickel Usage Conditions Accuracy (at T_ref) (DEGC) : ± .4 T1 and T2 for TCR (DEGC) :... |