TE Connectivity Standard Circular Connectors 2102353-2

Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102353-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102353-2
Standard Circular Connectors 2102353-2
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Base Material : Aluminum
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length : 30.86 MM  [1.21 INCH ]

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Circular Connector Assemblies - A104063-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104063-ND
Circular Connector Assemblies A104063-ND
8 Position Circular Connector Plug, Female Sockets Solder

8 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 2102353-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
2102353-2
Circular Connector Assemblies 2102353-2
CONN PLUG FMALE 8POS GOLD SOLDER

CONN PLUG FMALE 8POS GOLD SOLDER

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2102353-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2102353-2
Modular Connectors / Ethernet Connectors 2102353-2
Modular Connectors / Ethernet Connectors FAS-T 10GB PLUG KIT, BLK ZnNi

Modular Connectors / Ethernet Connectors FAS-T 10GB PLUG KIT, BLK ZnNi

Buy Now Datasheet
Circular Connector, Plug, 8Pos, Cable Rohs Compliant Te Connectivity - 70AH7348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Cable Rohs Compliant Te Connectivity
70AH7348
Circular Connector, Plug, 8Pos, Cable Rohs Compliant Te Connectivity 70AH7348
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, PLUG, 8POS, CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102353-2 A104063-ND 2102353-2 2102353-2 70AH7348
Product Name Standard Circular Connectors Circular Connector Assemblies Circular Connector Assemblies Modular Connectors / Ethernet Connectors Circular Connector, Plug, 8Pos, Cable Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Modular Connector and RJ Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 1857381-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers
Modular Connectors / Ethernet Connectors - 1-533268-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
In-Series Adapters - 1054880-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details