TE Connectivity Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 12 Housing Features... | |
| Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire... | |
| Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 8 Housing Features... | |
| Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Configuration Features Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 12 Housing Features... | |
| Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 4 Dimensions Wire... | |
| Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Configuration Features Number of Positions : 4 Contact Features Pole Configuration : 4 Dimensions Wire Size (MMSQ) : .08 - .4 Wire... | |
| Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer), Polyphenylene Sulfide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Nickel Configuration... | |
| Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Nickel Configuration Features Contacts... | |
| Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded :... | |
| Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes O-Ring Material : Fluorosilicone Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded :... | |
| Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Product Weight :... | |
| Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Product Weight... | |
| Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Black Product... | |
| Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Black Product Weight (OZ) : .883 Shell... | |
| Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Black Product Weight : 25 G [.883 OZ ] Shell... | |
| Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Product Weight (OZ) : .883... | |
| Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Product Weight : 25 G [.883 OZ ]... | |
| Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes Primary Product Color : Black Product Weight (OZ) : .883... | |
| Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Hermetically Sealed : Yes Primary Product Color : Black Product Weight : 25 G [.883 OZ ] Shell Base Material : Plastic Configuration Features Contacts Preloaded :... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : A-A Number of Positions : 5 Number of Power Positions :... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : B-B Number of Positions : 5 Number of Power Positions :... | |
| Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : C-C Number of Positions : 5 Number of Power Positions :... | |
| Body Features Circular Connector Insulation Material Type : PBT Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of... | |
| Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded :... | |
| Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : With Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : A Number of Positions : 3 Contact Features Circular Connector... | |
| Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : B Number of Positions : 3 Contact Features Circular Connector... | |
| Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Keying : C Number of Positions : 3 Contact Features Circular Connector... | |
| Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 3 Contact Features Circular Connector Contact Type :... | |
| Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP65 Environmental Protection Type : Sealed Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes... | |
| Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating... | |
| Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal... | |
| Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide, LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Nickel Configuration... | |
| Body Features Connector & Keying Code : A Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1... | |
| Body Features Connector & Keying Code : B Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1... | |
| Body Features Connector & Keying Code : N Configuration Features Number of Positions : 1 Contact Features Contact Arrangement Code : 1Q1 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact... | |
| Body Features Connector & Keying Code : N Primary Product Color : Olive Drab Primary Product Material : Aluminum Shell Finish : Olive Drab Configuration Features Number of Fibers : 96, 48 Number of Fibers... | |
| Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel PTFE Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 24, 12... | |
| Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 96, 48 Number of Fibers per MT Ferrule : 12, 24 Number... | |
| Body Features Connector & Keying Code : N Shell Finish : Nickel Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating... | |
| Body Features Connector & Keying Code : N Shell Plating Material : Aluminum Alloy Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1... | |
| Body Features Connector & Keying Code : N Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 4 Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1... | |
| Body Features Environmental Protection : IP65 Environmental Protection Type : Sealed Shell Plating Material : Gold Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular... | |
| Body Features Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum 6061-T6 Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions :... | |
| Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n... | |
| Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n... | |
| Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Mechanical Attachment Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Shielded : No Product Type Features Accessory Color :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 6 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Gold... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Electrical... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Dimensions... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Power Positions : 4 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Electrical... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : .08 -... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 30... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 50... | |
| Body Features Primary Product Color : Natural Shell Base Material : Plastic Configuration Features Number of Positions : 0 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector... | |
| Body Features Primary Product Color : Orange Primary Product Material : Thermoplastic Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout :... | |
| Body Features Seal Material : Nitrile Rubber Configuration Features Connector Contact Density : Standard Wiring Pattern : RJ45 Housing Features Connector Shape : Circular Housing Material : Acrylonitrile-Butadi ene-Styrene(ABS) Industry Standards Performance Category : Cat 5e... | |
| Configuration Features Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Mechanical Attachment Polarization Code : A Product... | |
| Configuration Features Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Polarization Code : A Product... | |
| Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size... | |
| Configuration Features Number of Positions : 5 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire |
| Next >> |