TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings 206306-5

Description
Win Source Part Number: 1363717-206306-5 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 206306 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: REACH Affected ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 37 Fastening Type: Threaded Contact Shape: Circular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 23-37 Contact Size: 16 Mounting Feature: Flange Orientation: A Shell Material: Polyamide (PA), Nylon Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic
Request a Quote Datasheet
Description
Win Source Part Number: 1363717-206306-5 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 206306 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: REACH Affected ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 37 Fastening Type: Threaded Contact Shape: Circular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 23-37 Contact Size: 16 Mounting Feature: Flange Orientation: A Shell Material: Polyamide (PA), Nylon Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363717-206306-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363717-206306-5
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363717-206306-5
Win Source Part Number: 1363717-206306-5 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 206306 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: REACH Affected ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 37 Fastening Type: Threaded Contact Shape: Circular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 23-37 Contact Size: 16 Mounting Feature: Flange Orientation: A Shell Material: Polyamide (PA), Nylon Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363717-206306-5
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 206306
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 37
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 23-37
Contact Size: 16
Mounting Feature: Flange
Orientation: A
Shell Material: Polyamide (PA), Nylon
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Circular Connector Housings - A139172-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A139172-ND
Circular Connector Housings A139172-ND
37 Position Circular Connector Receptacle Housing Panel Mount

37 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206306-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206306-5
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206306-5
CPC RECEPT ASSEMBLY SIZE 23-37

CPC RECEPT ASSEMBLY SIZE 23-37

Buy Now
Circular Connector Housings - 206306-5 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206306-5
Circular Connector Housings 206306-5
CONN RCPT HSG FMALE 37POS PNL MT

CONN RCPT HSG FMALE 37POS PNL MT

Supplier's Site Datasheet
Connector, Circular, Housing, Receptacle, 37 Position, Panel; Product Range Amp - Te Connectivity - 07C8738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Housing, Receptacle, 37 Position, Panel; Product Range Amp - Te Connectivity
07C8738
Connector, Circular, Housing, Receptacle, 37 Position, Panel; Product Range Amp - Te Connectivity 07C8738
CONNECTOR, CIRCULAR, HOUSING, RECEPTACLE, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Shell Size:23 RoHS Compliant: Yes

CONNECTOR, CIRCULAR, HOUSING, RECEPTACLE, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Shell Size:23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363717-206306-5 A139172-ND 206306-5 206306-5 07C8738
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Connector, Circular, Housing, Receptacle, 37 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel Mount
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details