TE Connectivity 600V Electronic Connector 206612-1

Description
22 Pos Circular Connector, Female Crimp, Straight, 600V, Black Product overview: 206612-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206612-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22 Pos Circular Connector, Female Crimp, Straight, 600V, Black Product overview: 206612-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206612-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
436-206612-1
600V Electronic Connector 436-206612-1
22 Pos Circular Connector, Female Crimp, Straight, 600V, Black Product overview: 206612-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206612-1 can be used for catalog matching and distributor lookup.

22 Pos Circular Connector, Female Crimp, Straight, 600V, Black Product overview: 206612-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206612-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6806813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806813
Industrial Circular Connectors 6806813
TE Connectivity 206612-1

TE Connectivity 206612-1

Supplier's Site
Industrial Circular Connectors - 6806813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806813P
Industrial Circular Connectors 6806813P
TE Connectivity 206612-1

TE Connectivity 206612-1

Supplier's Site
Industrial Circular Connectors - 1621601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1621601
Industrial Circular Connectors 1621601
TE Connectivity 206612-1

TE Connectivity 206612-1

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A16037-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16037-ND
Circular Connector Housings A16037-ND
22 (20 + 2 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

22 (20 + 2 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206612-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206612-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206612-1
CPC PLUG ASSEMBLY SIZE 23-22

CPC PLUG ASSEMBLY SIZE 23-22

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334570-206612-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334570-206612-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334570-206612-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334570-206612-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 22 (20 + 2 Power) Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 23-22M Contact Shape: Circular, Rectangular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2066121,A16037,-2066 12-1-SI Base Product Number: 206612 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334570-206612-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 22 (20 + 2 Power)
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 23-22M
Contact Shape: Circular, Rectangular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2066121,A16037,-206612-1-SI
Base Product Number: 206612
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Plug Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity
46F1167
Circular Connector Plug Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity 46F1167
CIRCULAR CONNECTOR PLUG SIZE 23 22 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23 22 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 4, Plug, 22, Socket, Cable Mount, 23-22 Rohs Compliant Amp - Te Connectivity - 45Y9362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 4, Plug, 22, Socket, Cable Mount, 23-22 Rohs Compliant Amp - Te Connectivity
45Y9362
Circular Connector Housing, Cpc Series 4, Plug, 22, Socket, Cable Mount, 23-22 Rohs Compliant Amp - Te Connectivity 45Y9362
Circular Connector Housing, CPC Series 4, Plug, 22, Socket, Cable Mount, 23-22 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 4, Plug, 22, Socket, Cable Mount, 23-22 RoHS Compliant: Yes

Supplier's Site Datasheet
Cpc Plug Assembly Size 23-22 Amp - Te Connectivity - 76AC4069 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Plug Assembly Size 23-22 Amp - Te Connectivity
76AC4069
Cpc Plug Assembly Size 23-22 Amp - Te Connectivity 76AC4069
CPC PLUG ASSEMBLY SIZE 23-22

CPC PLUG ASSEMBLY SIZE 23-22

Supplier's Site
Circular Connector Housings - 206612-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206612-1
Circular Connector Housings 206612-1
CONN PLG HSG FMALE 22POS INLINE

CONN PLG HSG FMALE 22POS INLINE

Supplier's Site Datasheet
Connector; 22; Plug; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Free Hanging - 70082986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 22; Plug; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Free Hanging
70082986
Connector; 22; Plug; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Free Hanging 70082986
Metal-Shell CPC Connector, Black Color Thermoplastic Housing Material Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required. The insulation wire diameter of the power conductor is 0.220 in..

Metal-Shell CPC Connector, Black Color Thermoplastic Housing Material
Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required.
The insulation wire diameter of the power conductor is 0.220 in..

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-206612-1 6806813 6806813P 206612-1 A16037-ND 206612-1 1334570-206612-1 46F1167 76AC4069 206612-1 70082986
Product Name 600V Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Plug Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity Cpc Plug Assembly Size 23-22 Amp - Te Connectivity Circular Connector Housings Connector; 22; Plug; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Free Hanging
Gender Male / Plug Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug Male / Plug Male / Plug
Termination Crimp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7809A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details