Circular Connector Standard 16/16 Male Pins/Male Pins Panel Mount
CPC Series 1 Receptacle, 16 Pos, Male Pin, Gold, UL94 V-0, IP65 Product overview: 206552-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206552-1 can be used for catalog matching and distributor lookup.
CPC RECPT ASSEMBLY SIZE 17-16
Comm Circular Connect
CPC Connector, Copper Alloy Contact Material, Thermoplastic Housing Material
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Square flange panel attachment method
CONN ADAPTER 16P-16P M-M PNL MNT
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25058-ND | 436-206552-1 | 206552-1 | 70082673 | 206552-1 | 50F637 |
| Product Name | Circular Connector Adapters | Electronic Connector | Connector, CPC; 16; Receptacle; Feed-Thru; 17; All Plastic; 15/16-20 UNEF-2A | Circular Connector Adapters | Circular Connector Receptacle Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | Panel Mount | |||
| Voltage Rating | 600 volts | |||||
| Termination | Crimp |