TE Connectivity Connectors Circlr,Industrial,Metal,Assembld/Kitted 208715-1

Description
RECEPT ASSYSZ 14-7CMC
Request a Quote Datasheet
Description
RECEPT ASSYSZ 14-7CMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 208715-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
208715-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 208715-1
RECEPT ASSYSZ 14-7CMC

RECEPT ASSYSZ 14-7CMC

Buy Now
Circular Connector Housings - A1604-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1604-ND
Circular Connector Housings A1604-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-208715-1
Electronic Connector 436-208715-1
7 Pos Male Crimp Circular Receptacle, Size 14, IP65 Product overview: 208715-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208715-1 can be used for catalog matching and distributor lookup.

7 Pos Male Crimp Circular Receptacle, Size 14, IP65 Product overview: 208715-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208715-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector; Receptacle; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Nickel - 70083001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Receptacle; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Nickel
70083001
Connector; Receptacle; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Nickel 70083001
Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page . Nickel shell plating, RoHS compliant, ELV compliant

Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
Nickel shell plating, RoHS compliant, ELV compliant

Supplier's Site
Circular Connector, Rcpt, 7Pos, Flange; Product Range Amp - Te Connectivity - 98K6467 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Flange; Product Range Amp - Te Connectivity
98K6467
Circular Connector, Rcpt, 7Pos, Flange; Product Range Amp - Te Connectivity 98K6467
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:CMC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:CMC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208715-1 A1604-ND 436-208715-1 70083001 98K6467
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Electronic Connector Connector; Receptacle; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Nickel Circular Connector, Rcpt, 7Pos, Flange; Product Range Amp - Te Connectivity
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products