TE Connectivity Datasheets for Cable Clamps
Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Body Features Bolt Hole Centers : 100 MM [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM [1.97... | |
| Body Features Bolt Hole Centers : 100 MM [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 51 - 79 MM [2... | |
| Body Features Bolt Hole Centers : 100 MM [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM [1.97... | |
| Body Features Bolt Hole Centers : 100 MM [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM [1.97... | |
| Body Features Bolt Hole Centers : 100 MM [3.937 INCH ] Configuration Features Installed Height - Max : 110 MM [4.331 INCH ] Maximum Cable Diameter : 38 MM [1.496 INCH ] Minimum Cable Diameter : 26 MM [1.023 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 100 MM [3.937 INCH ] Configuration Features Installed Height - Max : 116 MM [4.566 INCH ] Maximum Cable Diameter : 38 MM [1.496 INCH ] Minimum Cable Diameter : 26 MM [1.023 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 100 MM [3.937 INCH ] Configuration Features Installed Height - Max : 130 MM [5.118 INCH ] Maximum Cable Diameter : 60 MM [2.362 INCH ] Minimum Cable Diameter : 50 MM [1.968 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 100 MM [3.937 INCH ] Configuration Features Installed Height - Max : 239 MM [9.409 INCH ] Maximum Cable Diameter : 38 MM [1.496 INCH ] Minimum Cable Diameter : 26 MM [1.023 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 100 MM [3.94 INCH ] Dimensions Compatible Cable Diameter Range : 26 MM [1.02 INCH ] Height (Installed) : 171 MM [6.73 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless | |
| Body Features Bolt Hole Centers : 107 MM [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02... | |
| Body Features Bolt Hole Centers : 107 MM [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 30 - 42 MM [1.18... | |
| Body Features Bolt Hole Centers : 107 MM [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 4 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02... | |
| Body Features Bolt Hole Centers : 114 MM [4.488 INCH ] Configuration Features Installed Height - Max : 155 MM [6.102 INCH ] Maximum Cable Diameter : 70 MM [2.755 INCH ] Minimum Cable Diameter : 60 MM [2.362 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 114 MM [4.488 INCH ] Configuration Features Installed Height - Max : 155 MM [6.102 INCH ] Maximum Cable Diameter : 81 MM [3.188 INCH ] Minimum Cable Diameter : 68 MM [2.677 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 114 MM [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM [9.842 INCH ] Maximum Cable Diameter : 70 MM [2.755 INCH ] Minimum Cable Diameter : 60 MM [2.362 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 114 MM [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM [9.842 INCH ] Maximum Cable Diameter : 81 MM [3.188 INCH ] Minimum Cable Diameter : 68 MM [2.677 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 126 MM [4.96 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 75 - 100 MM [2.95... | |
| Body Features Bolt Hole Centers : 126 MM [4.96 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 76 - 104 MM [2.99... | |
| Body Features Bolt Hole Centers : 126 MM [4.96 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 75 - 100 MM [2.95... | |
| Body Features Bolt Hole Centers : 138 MM [5.43 INCH ] Dimensions Compatible Cable Diameter Range : 38 MM [1.48 INCH ] Height (Installed) : 231 MM [9.1 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless | |
| Body Features Bolt Hole Centers : 138 MM [5.433 INCH ] Configuration Features Installed Height - Max : 115 MM [4.527 INCH ] Maximum Cable Diameter : 50 MM [1.968 INCH ] Minimum Cable Diameter : 38 MM [1.496 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 138 MM [5.433 INCH ] Configuration Features Installed Height - Max : 145 MM [5.708 INCH ] Maximum Cable Diameter : 50 MM [1.968 INCH ] Minimum Cable Diameter : 38 MM [1.496 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 138 MM [5.433 INCH ] Configuration Features Installed Height - Max : 294 MM [11.575 INCH ] Maximum Cable Diameter : 50 MM [1.968 INCH ] Minimum Cable Diameter : 38 MM [1.496 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 142 MM [5.59 INCH ] Configuration Features Installed Height - Max : 155 MM [6.102 INCH ] Maximum Cable Diameter : 106 MM [4.173 INCH ] Minimum Cable Diameter : 92 MM [3.662 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 142 MM [5.59 INCH ] Configuration Features Installed Height - Max : 155 MM [6.102 INCH ] Maximum Cable Diameter : 92 MM [3.622 INCH ] Minimum Cable Diameter : 80 MM [3.149 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 142 MM [5.59 INCH ] Configuration Features Installed Height - Max : 306 MM [12.047 INCH ] Maximum Cable Diameter : 106 MM [4.173 INCH ] Minimum Cable Diameter : 92 MM [3.662 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 142 MM [5.59 INCH ] Configuration Features Installed Height - Max : 306 MM [12.047 INCH ] Maximum Cable Diameter : 92 MM [3.622 INCH ] Minimum Cable Diameter : 80 MM [3.149 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 142 MM [5.59 INCH ] Configuration Features Installed Height - Max : 307 MM [12.087 INCH ] Maximum Cable Diameter : 106 MM [4.173 INCH ] Minimum Cable Diameter : 92 MM [3.662 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 142 MM [5.59 INCH ] Configuration Features Installed Height - Max : 307 MM [12.087 INCH ] Maximum Cable Diameter : 92 MM [3.622 INCH ] Minimum Cable Diameter : 80 MM [3.149 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 160 MM [6.299 INCH ] Configuration Features Installed Height - Max : 120 MM [4.724 INCH ] Maximum Cable Diameter : 60 MM [2.362 INCH ] Minimum Cable Diameter : 50 MM [1.968 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 160 MM [6.299 INCH ] Configuration Features Installed Height - Max : 164 MM [6.456 INCH ] Maximum Cable Diameter : 60 MM [2.362 INCH ] Minimum Cable Diameter : 50 MM [1.968 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 160 MM [6.299 INCH ] Configuration Features Installed Height - Max : 334 MM [13.149 INCH ] Maximum Cable Diameter : 60 MM [2.362 INCH ] Minimum Cable Diameter : 50 MM [1.968 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 160 MM [6.3 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 100 - 135 MM [3.93... | |
| Body Features Bolt Hole Centers : 160 MM [6.3 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 101 - 139 MM [3.97... | |
| Body Features Bolt Hole Centers : 160 MM [6.3 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 100 - 135 MM [3.93... | |
| Body Features Bolt Hole Centers : 176 MM [6.93 INCH ] Dimensions Compatible Cable Diameter Range : 106 MM [4.17 INCH ] Height (Installed) : 188 MM [7.4 INCH ] Mechanical Attachment Mounting Options : Flat Mount - Stainless | |
| Body Features Bolt Hole Centers : 176 MM [6.93 INCH ] Dimensions Compatible Cable Diameter Range : 106 MM [4.17 INCH ] Height (Installed) : 188 MM [7.4 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless | |
| Body Features Bolt Hole Centers : 176 MM [6.93 INCH ] Dimensions Compatible Cable Diameter Range : 120 MM [4.72 INCH ] Height (Installed) : 188 MM [7.4 INCH ] Mechanical Attachment Mounting Options : Flat Mount - Stainless | |
| Body Features Bolt Hole Centers : 200 MM [7.874 INCH ] Configuration Features Installed Height - Max : 140 MM [5.511 INCH ] Maximum Cable Diameter : 70 MM [2.755 INCH ] Minimum Cable Diameter : 60 MM [2.362 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 200 MM [7.874 INCH ] Configuration Features Installed Height - Max : 185 MM [7.283 INCH ] Maximum Cable Diameter : 70 MM [2.755 INCH ] Minimum Cable Diameter : 60 MM [2.362 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 60 MM [2.34 INCH ] Dimensions Compatible Cable Diameter Range : 15 MM [.59 INCH ] Height (Installed) : 130 MM [5.1 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless | |
| Body Features Bolt Hole Centers : 60 MM [2.34 INCH ] Dimensions Compatible Cable Diameter Range : 26 MM [1.02 INCH ] Height (Installed) : 130 MM [5.1 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless | |
| Body Features Bolt Hole Centers : 60 MM [2.362 INCH ] Configuration Features Installed Height - Max : 75 MM [2.952 INCH ] Maximum Cable Diameter : 38 MM [1.496 INCH ] Minimum Cable Diameter : 26 MM [1.023 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 64 MM [2.52 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M10 Compatible Cable Diameter Range : 26 - 38 MM [1.02... | |
| Body Features Bolt Hole Centers : 64 MM [2.52 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02... | |
| Body Features Bolt Hole Centers : 64 MM [2.52 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 27 - 42 MM [1.06... | |
| Body Features Bolt Hole Centers : 64 MM [2.52 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02... | |
| Body Features Bolt Hole Centers : 64 MM [2.52 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02... | |
| Body Features Bolt Hole Centers : 75 MM [2.952 INCH ] Configuration Features Installed Height - Max : 100 MM [3.937 INCH ] Maximum Cable Diameter : 50 MM [1.968 INCH ] Minimum Cable Diameter : 38 MM [1.496 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 75 MM [2.952 INCH ] Configuration Features Installed Height - Max : 170 MM [6.692 INCH ] Maximum Cable Diameter : 50 MM [1.968 INCH ] Minimum Cable Diameter : 38 MM [1.496 INCH ] Number of Cables to be... | |
| Body Features Bolt Hole Centers : 80 MM [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM [1.5... | |
| Body Features Bolt Hole Centers : 80 MM [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 39 - 54 MM [1.53... | |
| Body Features Bolt Hole Centers : 80 MM [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM [1.5... | |
| Body Features Bolt Hole Centers : 80 MM [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM [1.5... | |
| Body Features Cable Exit Angle (DEG) : 120, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Cable Diameter Range : 4.57 - 11.68 MM [.18 - .46 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180, 120 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Cable Diameter Range : 1.9 - 6.35 MM [.075 - .25 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180, 45 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Cable Diameter Range : 6.5 MM [.256 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Black Primary Product Material : Polypropylene Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 10.29 MM , 16.26 MM [.405 INCH ,... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Black Primary Product Material : Polypropylene Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 4.06 MM [.16 INCH ] Housing... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Cable Diameter Range : 12.45 MM [.49 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 12.45 MM [.49 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 8.13 MM [.32 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 9.91 MM [.39 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Gray Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 8.89 MM [.35 INCH ] Housing... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 14 Dimensions Product Height : 31.75 MM [1.25 INCH ] Product... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 34 Dimensions Product Height : 50.8 MM [1.999 INCH ] Product Length : 57.94 MM [2.281 INCH ] Product Width :... | |
| Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 50 Dimensions Product Height : 65.89 MM [2.594 INCH ] Product Length : 83.74 MM [3.297 INCH ] Product Width :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM [.185 - .32 INCH ] Housing Features Body Orientation :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : ABS Dimensions Compatible Cable Diameter Range : 6.48 - 11.94 MM [.255 - .47 INCH ] Housing Features Body Orientation :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 10.16 MM [.4 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 8.38 MM [.33 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 8.38 MM [.33 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : Thermoplastic Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 11.68 MM [.46 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : Thermoplastic Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 8.51 MM [.335 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : ABS Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 12.7 MM [.5 INCH ] Housing Features Body Orientation : Straight Compatible... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 8 MM [.315 INCH ] Housing... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 10.92 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 4.7... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 5.72 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 7.62 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 9.53 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 10.92 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 13.46 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 6.48... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 8.89 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 14.6 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 16.51 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Insulation Diameter Range : 6.48... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Cable Diameter Range : 19.05 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Cable Diameter Range : 6.48... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 4.7... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 5.08 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 6.35 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 9.4 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Cable Diameter Range :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 13.5 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 5.08 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 6.35 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 9.4 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 11 - 14 MM [.433 - .551 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 14 - 16 MM [.551 - .629 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 4 - 7 MM [.157 - .275 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 7 - 10 MM [.275 - .393 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 8 - 10 MM [.314 - .393 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 9 - 12 MM [.354 - .472 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Cable Diameter Range : 6.5 MM [.256 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 4.8 - 11 MM [.189 - .433 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range : 4.8 - 11 MM [.189 - .433 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 37 Dimensions Compatible Cable Diameter Range : 4.8 - 11 MM [.189 - .433 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 45 Primary Product Material : Zinc Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 4.8 - 9 MM [.189 - .354 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 8.13 MM [.32 INCH ] Housing... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Cable Diameter Range : 9.91 MM [.39 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 12.45 MM [.49 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 4.06 MM [.16 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 14 Dimensions Product Height : 31.75 MM [1.25 INCH ] Product... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 26 Dimensions Product Height : 41.28 MM [1.625 INCH ] Product... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 34 Dimensions Product Height : 50.8 MM [1.999 INCH ] Product... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 6 Dimensions Product Height : 25.4 MM [1 INCH ] Product... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 75 Dimensions Product Height : 66.27 MM [2.609 INCH ] Product... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 20 Dimensions Product Height : 39.7 MM [1.563 INCH ] Product Length : 53.89 MM [2.122 INCH ] Product Width :... | |
| Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 75 Dimensions Product Height : 65.86 MM [2.6 INCH ] Product Length : 95.44 MM [3.75 INCH ] Mechanical Attachment... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 8.38 MM [.33 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range :... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Cable Diameter Range :... | |
| Body Features Cable Exit Angle : 120°, 180° Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 1.91 - 6.35 MM [.075 - .25 INCH ] Housing Features Body Orientation :... | |
| Body Features Cable Exit Angle : 180° Dimensions Compatible Insulation Diameter Range : 19.05 MM [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 10.8 MM [.425 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 13.97 MM [.55 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Insulation Diameter Range : 9.91 MM [.39 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape :... | |
| Body Features Cable Exit Angle : 180° Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 7.11 MM [.28 INCH ]... | |
| Body Features Cable Exit Angle : 180° Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Insulation Diameter Range : 10.8 MM [.425 INCH ]... | |
| Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 6.48 -... | |
| Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Insulation... | |
| Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation... | |
| Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Insulation... | |
| Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation... | |
| Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Compatible Insulation... | |
| Body Features Cable Exit Angle : 45°, 180° Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Insulation Diameter Range : 10.67 MM [.42 INCH ] Housing Features Body Orientation : Straight Compatible With Connector... | |
| Body Features Cable Exit Angle : 45° Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle : 45° Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : No Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle : 90°, 180° Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Product Height : 65.1 MM [2.563 INCH ] Product Length :... | |
| Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Dimensions Compatible Cable Diameter Range : 11 - 14 MM [.43 - .55 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Dimensions Compatible Cable Diameter Range : 8 - 11 MM [.31 - .43 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 5.5 - 7 MM [.216 - .275 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 6 - 7.5 MM [.236 - .295 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 11.51 MM [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread... | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Diameter Range : 11.51 MM [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Compatible Cable Diameter Range : 9.14 MM [.36 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment... | |
| Body Features Primary Product Color : Black Primary Product Material : PVC Vinyl Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.5 MM [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.51 MM [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.51 MM [.453 INCH ] Product Length : 35.6 MM [1.401 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 15 MM [.591 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 17.86 MM [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 28.58 MM [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 8.3 MM [.329 INCH ] Product Length : 31.7 MM [1.248 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.5 MM [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 12 MM [.472 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM [.703 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.9 MM [.704 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 28.58 MM [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 3.81 - 6.35 MM [.15 - .25 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 4.4 MM [.173 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 4.4 MM [.173 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 5.08 - 6.35 MM , 6.35 - 8.89 MM [.2 - .25 INCH , .25 - .35 INCH ] Operation/Applicatio n Compatible... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 8.36 MM [.329 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 8.36 MM [.329 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With... | |
| Body Features Primary Product Material : Copper Alloy Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40... | |
| Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 34 Single, 36 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief... | |
| Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 36 Single, 34 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief... | |
| Body Features Primary Product Material : Nylon Primary Product Plating Material : None Configuration Features Number of Positions : 16 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Dimensions Compatible Cable Diameter Range : 10.16 - 15.24 MM [.4 - .6 INCH ] Product Height : 17.68 MM [.696 INCH ] Product... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Dimensions Compatible Cable Diameter Range : 7.62 - 10.16 MM [.3 - .4 INCH ] Product Height : 17.68 MM [.696 INCH ] Product... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 11.43 - 23.83 MM [.45 - .938 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 5.71 - 14.27 MM [.225 - .562 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 8.26 - 19.05 MM [.325 - .75 INCH ] Housing Features Body Orientation : Straight Compatible With... | |
| Body Features Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 5.72 MM [.225 INCH ] Housing Features Body Orientation :... | |
| CC15-26-FM-M12 | |
| CC15-26-SN-M10 | |
| CC15-26-SN-M12 | |
| CC26-38-FM-M12 | |
| CC26-38-SN-M12-DOUB | |
| CC26-38-SN-M12-NZ | |
| CC38-50-FM-M12 | |
| CC38-50-SN-M12-NZ | |
| CC50-60-FM-M12 | |
| CC50-60-SN-M12-NZ | |
| CC60-70-FM-M12 | |
| CC60-70-SN-M12-NZ | |
| CC68-81-FM-M12 | |
| CC80-92-FM-M12 | |
| CC80-92-SN-M12-NZ | |
| CC92-106-FM-M12 | |
| CCD60-70-SN-M12 | |
| CCD70-80-SN-M12 | |
| CCT26-38-PL-M12 | |
| CCT26-38-SN-M12 | |
| CCT38-50-PL-M12 | |
| CCT38-50-SN-M12 | |
| CCT50-60-PL-M12 | |
| CCT50-60-SN-M12 | |
| CCT60-70-SN-M12 | |
| CCT70-80-SN-M12 | |
| Configuration Features Number of Positions : 25 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Shielded : No Product Type Features Sealable : No Strain Relief Accessory Type : Cable... | |
| Configuration Features Number of Positions : 9 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 25 Product Type... | |
| Dimensions Bolt Size : 1.5 x M10 Height (Installed) : 35 MM [1.37 INCH ] Mechanical Attachment Mounting Options : M10 x 1.5 Bolt | |
| Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : Yes Packaging Features Packaging Method : Bag Product Type Features Sealable : No... |
| Next >> |