TE Connectivity Circular Connector Housings 206705-4

Description
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1670-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1670-ND
Circular Connector Housings A1670-ND
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-206705-4
600V Electronic Connector 436-206705-4
9 Pos Male Crimp Circular Connector, 600V, IP65, Size 13 Product overview: 206705-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206705-4 can be used for catalog matching and distributor lookup.

9 Pos Male Crimp Circular Connector, 600V, IP65, Size 13 Product overview: 206705-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206705-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334486-206705-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334486-206705-4
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334486-206705-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334486-206705-4 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 9 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 13-9 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2067054,-206705-4-SI ,A1670,2266-206705-4 Base Product Number: 206705 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334486-206705-4
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 9
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 13-9
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2067054,-206705-4-SI,A1670,2266-206705-4
Base Product Number: 206705
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Industrial Circular Connectors - 3602299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3602299
Industrial Circular Connectors 3602299
TE Connectivity 206705-4

TE Connectivity 206705-4

Supplier's Site
Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A - 70087452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A
70087452
Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A 70087452
Connector, Receptacle, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Receptacle Size 13, 9 Position Free Hanging; Product Range Amp - Te Connectivity - 66F6167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 13, 9 Position Free Hanging; Product Range Amp - Te Connectivity
66F6167
Circular Connector Receptacle Size 13, 9 Position Free Hanging; Product Range Amp - Te Connectivity 66F6167
CIRCULAR CONNECTOR RECEPTACLE SIZE 13, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 13, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1670-ND 436-206705-4 1334486-206705-4 3602299 70087452 66F6167
Product Name Circular Connector Housings 600V Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Industrial Circular Connectors Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A Circular Connector Receptacle Size 13, 9 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging
Termination Crimp Crimp
Current Rating 45.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details