TE Connectivity Standard Circular Connectors 2102343-1

Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102343-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102343-1
Standard Circular Connectors 2102343-1
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length : 34.29 MM  [1.35 INCH ]

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Signal Characteristics


  • Data Rate (GBS) : 10

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - A119552-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A119552-ND
Circular Connector Assemblies A119552-ND
8 Position Circular Connector Receptacle, Male Pins Crimp

8 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Ceelok Fas-T, Recpt Kit, Sq, Ni Te Connectivity - 93T9284 - Newark, An Avnet Company
Chicago, IL, United States
Ceelok Fas-T, Recpt Kit, Sq, Ni Te Connectivity
93T9284
Ceelok Fas-T, Recpt Kit, Sq, Ni Te Connectivity 93T9284
Ceelok FAS-T, Recpt Kit, Sq, Ni

Ceelok FAS-T, Recpt Kit, Sq, Ni

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102343-1 A119552-ND 93T9284
Product Name Standard Circular Connectors Circular Connector Assemblies Ceelok Fas-T, Recpt Kit, Sq, Ni Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28576-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Headers, Male Pins - A114706-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers