37 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Comm Circular Connect
37 Pos Female Crimp Circular Connector, 250V, IP65, UL94 V-0 Product overview: 206306-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206306-2 can be used for catalog matching and distributor lookup.
23-37 F H RECEPT REV SEX
Connector, Receptacle, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 37 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts;
Circular Connector Housing, CPC Series 1, Receptacle, 37, Socket, Free Hanging, 23-37 RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1365-ND | 206306-2 | 436-206306-2 | 206306-2 | 70083026 | 46F327 |
| Product Name | Circular Connector Housings | 250V Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A | Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Termination | Crimp | |||||
| Voltage Rating | 250 volts |