TE Connectivity Circular Connector Plug Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity 205839-3.

Description
CIRCULAR CONNECTOR PLUG SIZE 17 28 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 17 28 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7950
Circular Connector Plug Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7950
CIRCULAR CONNECTOR PLUG SIZE 17 28 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR PLUG SIZE 17 28 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7950
Product Name Circular Connector Plug Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CAB.M02.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 30.0 amps
View Details