TE Connectivity Circular Connector Housings 207567-1

Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A122392-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122392-ND
Circular Connector Housings A122392-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line)

3 Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Connector, Plug, 3 Position, Free Hanging; Product Range Amp - Te Connectivity - 95F2735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Free Hanging; Product Range Amp - Te Connectivity
95F2735
Circular Connector, Plug, 3 Position, Free Hanging; Product Range Amp - Te Connectivity 95F2735
CIRCULAR CONNECTOR, PLUG, 3 POSITION, FREE HANGING; Product Range:Econoseal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, FREE HANGING; Product Range:Econoseal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A122392-ND 95F2735
Product Name Circular Connector Housings Circular Connector, Plug, 3 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data