TE Connectivity Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity 206043-1.

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 14 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:-ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 14 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:-ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity - 26AC6447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity
26AC6447
Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity 26AC6447
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 14 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:-ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 14 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:-ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6447
Product Name Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mil Spec Circular Connectors - 107164 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details