TE Connectivity Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Body Features Product Weight : 13 G [.45 OZ ] Dimensions Product Height : 13.7 MM [.53 INCH ] Product Length : 27 MM [1.06 INCH ] Product Width : 22.5 MM [.88 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .1 Industry Standards UL Flammability... | |
| Body Features Product Weight : 13 G [.45 OZ ] Dimensions Product Height : 13.7 MM [.53 INCH ] Product Length : 27 MM [1.06 INCH ] Product Width : 22.5 MM [.88 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .25 Industry Standards UL Flammability... | |
| Body Features Product Weight : 14 G [.49 OZ ] Dimensions Product Height : 13.7 MM [.53 INCH ] Product Length : 27 MM [1.06 INCH ] Product Width : 22.5 MM [.88 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .03 Industry Standards UL Flammability... | |
| Body Features Product Weight : 14 G [.49 OZ ] Dimensions Product Height : 13.7 MM [.53 INCH ] Product Length : 27 MM [1.06 INCH ] Product Width : 22.5 MM [.88 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .25 Industry Standards UL Flammability... | |
| Body Features Product Weight : 220 G [7.76 OZ ] Dimensions Product Height : 60 MM [2.36 INCH ] Product Length : 50 MM [1.96 INCH ] Product Width : 50 MM [1.96 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 3 Industry Standards UL Flammability... | |
| Body Features Product Weight : 24 G [.84 OZ ] Dimensions Product Height : 25 MM [.98 INCH ] Product Length : 25.5 MM [1 INCH ] Product Width : 25.5 MM [1 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .25 Industry Standards UL Flammability... | |
| Body Features Product Weight : 24 G [.84 OZ ] Dimensions Product Height : 25 MM [.98 INCH ] Product Length : 25.5 MM [1 INCH ] Product Width : 25.5 MM [1 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Industry Standards UL Flammability... | |
| Body Features Product Weight : 25 G [.88 OZ ] Dimensions Product Height : 25 MM [.98 INCH ] Product Length : 25.5 MM [1 INCH ] Product Width : 25.5 MM [1 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Industry Standards UL Flammability... | |
| Body Features Product Weight : 6 G [.21 OZ ] Dimensions Product Height : 11.3 MM [.44 INCH ] Product Length : 17.6 MM [.69 INCH ] Product Width : 16.7 MM [.65 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .1 Industry Standards UL Flammability... | |
| Body Features Product Weight : 6 G [.21 OZ ] Dimensions Product Height : 11.3 MM [.44 INCH ] Product Length : 17.6 MM [.69 INCH ] Product Width : 16.7 MM [.65 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .25 Industry Standards UL Flammability... | |
| Body Features Product Weight : 6 G [.21 OZ ] Dimensions Product Height : 11.3 MM [.44 INCH ] Product Length : 17.6 MM [.69 INCH ] Product Width : 16.7 MM [.65 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Industry Standards UL Flammability... | |
| Body Features Product Weight : 71 G [2.5 OZ ] Dimensions Product Height : 23.7 MM [.93 INCH ] Product Length : 27 MM [1.06 INCH ] Product Width : 32.2 MM [1.26 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1 Industry Standards UL Flammability... | |
| Body Features Product Weight : 9 G [.31 OZ ] Dimensions Product Height : 25 MM [.98 INCH ] Product Length : 20 MM [.78 INCH ] Product Width : 19 MM [.74 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .25 Industry Standards UL Flammability... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 10, 20 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 6, 12 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V Secondary Voltage (V) : 20, 10 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V Secondary Voltage (V) : 24, 48 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V Secondary Voltage (V) : 6, 12 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 115 V Secondary Voltage (V) : 6.3, 12.6 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 24, 48 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x .93 Electrical Characteristics Power Rating (VAMP) : 1.1 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 6.3, 12.6 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 10, 20 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 12.6, 6.3 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 60, 120 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V Secondary Voltage (V) : 10, 5 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V Secondary Voltage (V) : 12.6, 6.3 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V Secondary Voltage (V) : 16, 8 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V Secondary Voltage (V) : 20, 10 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V Secondary Voltage (V) : 24, 12 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 115 V Secondary Voltage (V) : 60, 120 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 10, 5 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.38 x 1.17 x 1.2 Electrical Characteristics Power Rating (VAMP) : 2.4 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 8, 16 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 16, 8 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 18, 36 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 60, 120 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 10, 20 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 10, 5 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 16, 8 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 36, 18 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 115 V Secondary Voltage (V) : 60, 120 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 10, 20 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 10, 5 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.618 x 1.3 x 1.35 Electrical Characteristics Power Rating (VAMP) : 6 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 24, 12 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 12, 6 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 12.6, 6.3 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 12, 6 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 48, 24 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 6.3, 12.6 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 24, 12 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 48, 24 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.19 x 3.0 x 3.0 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : End Bells / Conduit... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 6.3, 12.6 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V Secondary Voltage (V) : 12, 6 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V Secondary Voltage (V) : 12.6, 6.3 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V Secondary Voltage (V) : 24, 12 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 115 V Secondary Voltage (V) : 48, 24 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 14, 28 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 48, 24 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 6, 12 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 24, 48 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V, 230 V Secondary Voltage (V) : 6, 12 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V Secondary Voltage (V) : 24, 12 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V Secondary Voltage (V) : 24, 48 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V Secondary Voltage (V) : 28, 14 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V Secondary Voltage (V) : 6, 12 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V Secondary Voltage (V) : 6.3, 12.6 Mechanical Attachment Mount Style : Printed Circuit Board... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 6.3, 12.6 Mechanical Attachment Mount Style : Printed... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.61 x 1.91 Electrical Characteristics Power Rating (VAMP) : 10 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.61 x 1.91 Electrical Characteristics Power Rating (VAMP) : 10 Primary Voltage : 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 277 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.735 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.875 x 2.499 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.875 x 2.669 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.9 x 1.735 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 1.9 x 2.1 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 2.05 x 1.91 Electrical Characteristics Power Rating (VAMP) : 10 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 2.1 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 2.1 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 2.1 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 240 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 2.1 x 1.91 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 120 V Secondary Voltage (V) : 12 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.25 x 2.15 x 1.91 Electrical Characteristics Power Rating (VAMP) : 30 Primary Voltage : 277 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.56 x 2.19 x 2.5 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.15 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.15 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 277 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.15 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 380 V, 415 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.62 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 277 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.56 x 2.22 x 2.62 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.562 x 2.188 x 2.818 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 415 V, 380 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.562 x 2.41 x 2.219 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.562 x 2.41 x 2.219 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 24 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.15 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 575 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.18 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V, 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style :... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.18 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 208 V, 240 V, 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style :... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.188 x 2.469 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.188 x 2.469 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.188 x 2.469 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 277 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.188 x 2.469 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.41 x 2.218 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.248 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.248 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.248 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.468 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 208 V, 120 V, 480 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment... | |
| Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 240 V, 120 V, 480 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment... | |
| Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 150 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.75 x 2.91 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 3.75 x 2.91 x 3.2 Electrical Characteristics Power Rating (VAMP) : 100 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 2.5 x 3.342 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 2.5 x 3.372 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 2.5 x 3.372 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 2.5 x 3.372 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 2.5 x 3.37 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 2.53 x 2.56 Electrical Characteristics Power Rating (VAMP) : 60 Primary Voltage : 208 V, 480 V, 240 V Secondary Voltage (V) : 120 Mechanical Attachment Mount Style :... | |
| Dimensions Dimensions (INCH) : 4 x 2.81 x 2.562 Electrical Characteristics Power Rating (VAMP) : 80 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 120 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 3.26 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 3.26 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 277 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 3.26 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 575 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 3.28 x 2.562 Electrical Characteristics Power Rating (VAMP) : 60 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 3.28 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 208 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 3.28 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 4 x 3.51 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 208 V, 480 V, 120 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment... | |
| Dimensions Dimensions (INCH) : 4.0 x 2.5 x 4.0 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging... | |
| Dimensions Dimensions (INCH) : 4.0 x 2.5 x 4.0 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 480 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging... | |
| Dimensions Dimensions (INCH) : 4.25 x 2.82 x 4.25 Electrical Characteristics Power Rating (VAMP) : 40 Primary Voltage : 120 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Plate Packaging Features Packaging... |
| Next >> |