TE Connectivity Circular Connector, Receptacle, 4 Position, Cable; Product Range Amp - Te Connectivity 1977880-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector, Receptacle, 4 Position, Cable; Product Range Amp - Te Connectivity - 99W2274 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Cable; Product Range Amp - Te Connectivity
99W2274
Circular Connector, Receptacle, 4 Position, Cable; Product Range Amp - Te Connectivity 99W2274
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sld Cpc Rcpt Assy,11-4,rev Sex, Uv Resis Amp - Te Connectivity - 76AC2487 - Newark, An Avnet Company
Chicago, IL, United States
Sld Cpc Rcpt Assy,11-4,rev Sex, Uv Resis Amp - Te Connectivity
76AC2487
Sld Cpc Rcpt Assy,11-4,rev Sex, Uv Resis Amp - Te Connectivity 76AC2487
SLD CPC RCPT ASSY,11-4,REV SEX, UV RESIS

SLD CPC RCPT ASSY,11-4,REV SEX, UV RESIS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1977880-1 99W2274 76AC2487
Product Name Circular Connector, Receptacle, 4 Position, Cable; Product Range Amp - Te Connectivity Sld Cpc Rcpt Assy,11-4,rev Sex, Uv Resis Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Circular Connector Accessories - 2243-PS1T24-11X-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers