8 Pos Receptacle, Wire-to-Panel, Crimp, 250V, Size 11 Product overview: 206458-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206458-1 can be used for catalog matching and distributor lookup.
CPC RECPT ASSEMBLY SIZE 11-8
Circular Connector Standard 8/8 Male Pins/Male Pins Panel Mount
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 8 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
CONN ADAPTER 8P-8P M-M PNL MNT
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-206458-1 | 206458-1 | 17-206458-1-ND | 50B525 | 206458-1 |
| Product Name | 250V Electronic Connector | Circular Connector Adapters | Circular Connector Receptacle, Size 11, 8 Position, Panel; Product Range Amp - Te Connectivity | Circular Connector Adapters | |
| Termination | Crimp | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel Mount |