TE Connectivity Standard Circular Connectors 2102453-2

Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Square Flange Receptacle
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Square Flange Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102453-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102453-2
Standard Circular Connectors 2102453-2
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Square Flange Receptacle

Configuration Features


  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 08

Mechanical Attachment


  • Polarization Code : N

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board
  • Shell Type : Square Flange Receptacle
Buy Now Datasheet
Circular Connector Assemblies - A118948-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A118948-ND
Circular Connector Assemblies A118948-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
 - 2102453-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CeeLok FAS-T, Recpt Assy, PCB, Sq, ZnNi

CeeLok FAS-T, Recpt Assy, PCB, Sq, ZnNi

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Ceelok Fas-T, Recpt Assy, Pcb, Sq, Znni Amp - Te Connectivity - 75AC7139 - Newark, An Avnet Company
Chicago, IL, United States
Ceelok Fas-T, Recpt Assy, Pcb, Sq, Znni Amp - Te Connectivity
75AC7139
Ceelok Fas-T, Recpt Assy, Pcb, Sq, Znni Amp - Te Connectivity 75AC7139
CeeLok FAS-T, Recpt Assy, PCB, Sq, ZnNi

CeeLok FAS-T, Recpt Assy, PCB, Sq, ZnNi

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102453-2 A118948-ND 2102453-2 2102453-2 75AC7139
Product Name Standard Circular Connectors Circular Connector Assemblies Ceelok Fas-T, Recpt Assy, Pcb, Sq, Znni Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products