TE Connectivity Standard Circular Connectors 2102343-3

Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102343-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102343-3
Standard Circular Connectors 2102343-3
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length : 34.29 MM  [1.35 INCH ]

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : A

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Signal Characteristics


  • Data Rate (GBS) : 10

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2102343-3
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-13-1-C-WB4-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details