TE Connectivity Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity 206152-1.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7963
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7963
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7963
Product Name Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details