7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
7 Pos Male Crimp Circular Connector, Straight, IP65, Black Product overview: 208716-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208716-1 can be used for catalog matching and distributor lookup.
CMC PLUG ASSEMBLYSZ 14
Comm Circular Connect
CIRCULAR CONNECTOR PLUG SIZE 14, 7 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Circular Connector Housing, CPC Series 1, Plug, 7, Pin, Cable Mount, 14-7 RoHS Compliant: Yes
CMC PLUG ASSEMBLY,SZ 14
Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
Nickel shell plating, RoHS compliant, ELV compliant
CONN PLUG HSNG MALE 7POS INLINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1607-ND | 436-208716-1 | 208716-1 | 208716-1 | 87F6176 | 76AC4185 | 70083013 | 792-208716-1 |
| Product Name | Circular Connector Housings | Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 14, 7 Position Free Hanging; Product Range Amp - Te Connectivity | Cmc Plug Assembly,sz 14 Amp - Te Connectivity | Connector; Plug; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Free Hanging | CONN PLUG HSNG MALE 7POS INLINE | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||||
| Mounting | Free Hanging (In-Line) | Free Hanging | Cable, Free Hanging | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||
| Termination | Crimp |