TE Connectivity Circular Connector Housings 206043-4

Description
14 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1677-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1677-ND
Circular Connector Housings A1677-ND
14 Position Circular Connector Receptacle Housing Panel Mount

14 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - 206043-4 - 905875-206043-4 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 206043-4
905875-206043-4
Circular Connectors - Circular Connectors - Housings - 206043-4 905875-206043-4
Manufacturer: TE Connectivity Win Source Part Number: 905875-206043-4 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 14 Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 206043 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2060434, -206043-4-SI, A1677, 2266-206043-4

Manufacturer: TE Connectivity
Win Source Part Number: 905875-206043-4
Series: CPC Series 1
Operating Temperature Range: -55°C ~ 105°C
Features: 14 Position Circular Connector Receptacle Housing Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: 206043
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2060434, -206043-4-SI, A1677, 2266-206043-4

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206043-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206043-4
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206043-4
CPC RECPT ASSEMBLY SIZE 17-14

CPC RECPT ASSEMBLY SIZE 17-14

Buy Now
Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A - 70087510 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A
70087510
Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A 70087510
Connector, Receptacle, Number of Positions 14, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 14, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Receptacle Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity - 66F6642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity
66F6642
Circular Connector Receptacle Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity 66F6642
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 14 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 14 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1677-ND 905875-206043-4 206043-4 70087510 66F6642
Product Name Circular Connector Housings Circular Connectors - Circular Connectors - Housings - 206043-4 Connectors Circlr,Industrial,Metal,Assembld/Kitted Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A Circular Connector Receptacle Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers