TE Connectivity Industrial Circular Connectors 206838-3

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 3602261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3602261
Industrial Circular Connectors 3602261
TE Connectivity 206838-3

TE Connectivity 206838-3

Supplier's Site
Industrial Circular Connectors - 1621594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1621594
Industrial Circular Connectors 1621594
TE Connectivity 206838-3

TE Connectivity 206838-3

Supplier's Site
Singapore, Singapore
Electronic Connector
436-206838-3
Electronic Connector 436-206838-3
24 Pos Circular Connector, Male Crimp, Size 23, IP65, Black Product overview: 206838-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206838-3 can be used for catalog matching and distributor lookup.

24 Pos Circular Connector, Male Crimp, Size 23, IP65, Black Product overview: 206838-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206838-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206838-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206838-3
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206838-3
CPC RECPT SEALED SIZE 23-24

CPC RECPT SEALED SIZE 23-24

Buy Now
Circular Connector Housings - A1673-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1673-ND
Circular Connector Housings A1673-ND
24 Position Circular Connector Receptacle Housing Panel Mount

24 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A - 70087456 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A
70087456
Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A 70087456
Connector, Receptacle, Number of Positions 24, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 24, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity - 66F6170 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity
66F6170
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity 66F6170
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206838-3 3602261 436-206838-3 206838-3 A1673-ND 70087456 66F6170
Product Name Industrial Circular Connectors Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data