CPC RECPT ASSEMBLY SIZE 11-8
Comm Circular Connect
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
8 Pos Female Crimp Circular Receptacle, 250V Product overview: 206433-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206433-2 can be used for catalog matching and distributor lookup.
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with socket contacts.
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 8 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes
Circular Connector Housing, CPC Series 2, Receptacle, 8, Socket, Cable Mount, 11-8 RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 206433-2 | A1370-ND | 436-206433-2 | 70082964 | 46F1123 |
| Product Name | Circular Connector Housings | 250V Electronic Connector | Connector Housing; CPC Receptacle; AMP/Series 2; 11; 8; Free Hanging; Wire | Circular Connector Receptacle Size 11, 8 Position Free Hanging; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Termination | Crimp | ||||
| Geometry | Straight |