TE Connectivity Circular Connector Housings 206061-2

Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A25038-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A25038-ND
Circular Connector Housings A25038-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-206061-2
600V Electronic Connector 436-206061-2
4 Pos Circular Receptacle, Crimp, Panel Mount, 600V, IP65 Product overview: 206061-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206061-2 can be used for catalog matching and distributor lookup.

4 Pos Circular Receptacle, Crimp, Panel Mount, 600V, IP65 Product overview: 206061-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206061-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363694-206061-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363694-206061-2
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363694-206061-2
Win Source Part Number: 1363694-206061-2 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 206061 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 4 Fastening Type: Threaded Contact Shape: Circular Ingress Protection: Environment Resistant Material Flammability Rating: UL94 V-0 Shell Size - Insert: 11-4 Contact Size: 16 Mounting Feature: Flange Orientation: A Shell Material: Polyamide (PA), Nylon Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363694-206061-2
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 206061
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 4
Fastening Type: Threaded
Contact Shape: Circular
Ingress Protection: Environment Resistant
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11-4
Contact Size: 16
Mounting Feature: Flange
Orientation: A
Shell Material: Polyamide (PA), Nylon
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206061-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206061-2
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206061-2
CPC RECPT ASSEMBLY SIZE 11-4

CPC RECPT ASSEMBLY SIZE 11-4

Buy Now
 - 206061-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 11-4

CPC RECPT ASSEMBLY SIZE 11-4

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 3602227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3602227
Industrial Circular Connectors 3602227
TE Connectivity 206061-2

TE Connectivity 206061-2

Supplier's Site
Circular Connector Housings - 206061-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206061-2
Circular Connector Housings 206061-2
CONN RCPT HSNG MALE 4POS PNL MNT

CONN RCPT HSNG MALE 4POS PNL MNT

Supplier's Site Datasheet
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A - 70087502 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A
70087502
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A 70087502
Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Housing, Rcpt, 4Pos, Panel; Product Range Amp - Te Connectivity - 98X6022 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, 4Pos, Panel; Product Range Amp - Te Connectivity
98X6022
Circular Housing, Rcpt, 4Pos, Panel; Product Range Amp - Te Connectivity 98X6022
CIRCULAR HOUSING, RCPT, 4POS, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, 4POS, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25038-ND 436-206061-2 1363694-206061-2 206061-2 206061-2 3602227 206061-2 70087502 98X6022
Product Name Circular Connector Housings 600V Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Industrial Circular Connectors Circular Connector Housings Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A Circular Housing, Rcpt, 4Pos, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Panel Mount Flanged
Termination Crimp Crimp
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details