TE Connectivity Circular Connector Housings 208492-1

Description
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1621-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1621-ND
Circular Connector Housings A1621-ND
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-208492-1
Electronic Connector 436-208492-1
28 Pos Circular Connector, Male, Crimp, Straight, Zinc Alloy Shell Product overview: 208492-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208492-1 can be used for catalog matching and distributor lookup.

28 Pos Circular Connector, Male, Crimp, Straight, Zinc Alloy Shell Product overview: 208492-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208492-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Plug Size 22 28 Position Free Hanging; Product Range Amp - Te Connectivity - 87F6162 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22 28 Position Free Hanging; Product Range Amp - Te Connectivity
87F6162
Circular Connector Plug Size 22 28 Position Free Hanging; Product Range Amp - Te Connectivity 87F6162
CIRCULAR CONNECTOR PLUG SIZE 22 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 22 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
METAL-SHELL CPC; REVERSE SEX PLUG W/O TETRASEAL(FOR PIN CONTACTS); 28 CONTACTS - 70083046 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL-SHELL CPC; REVERSE SEX PLUG W/O TETRASEAL(FOR PIN CONTACTS); 28 CONTACTS
70083046
METAL-SHELL CPC; REVERSE SEX PLUG W/O TETRASEAL(FOR PIN CONTACTS); 28 CONTACTS 70083046
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. These connectors use type 20DF and 20DM contacts. Use Series 2 contacts located on page .

The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
These connectors use type 20DF and 20DM contacts. Use Series 2 contacts located on page .

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1621-ND 208492-1 436-208492-1 87F6162 70083046
Product Name Circular Connector Housings Electronic Connector Circular Connector Plug Size 22 28 Position Free Hanging; Product Range Amp - Te Connectivity METAL-SHELL CPC; REVERSE SEX PLUG W/O TETRASEAL(FOR PIN CONTACTS); 28 CONTACTS
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products