TE Connectivity 250V Electronic Connector 206043-1

Description
14 Pos Circular Receptacle, Crimp, IP65, 250V Product overview: 206043-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206043-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14 Pos Circular Receptacle, Crimp, IP65, 250V Product overview: 206043-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206043-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V Electronic Connector
436-206043-1
250V Electronic Connector 436-206043-1
14 Pos Circular Receptacle, Crimp, IP65, 250V Product overview: 206043-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206043-1 can be used for catalog matching and distributor lookup.

14 Pos Circular Receptacle, Crimp, IP65, 250V Product overview: 206043-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206043-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 206043-1 - 905874-206043-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 206043-1
905874-206043-1
Circular Connectors - Circular Connectors - Housings - 206043-1 905874-206043-1
Manufacturer: TE Connectivity Win Source Part Number: 905874-206043-1 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 14 Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 206043 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A1362, 2060431, -206043-1-SI, 2266-206043-1, -206043-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905874-206043-1
Series: CPC Series 1
Operating Temperature Range: -55°C ~ 105°C
Features: 14 Position Circular Connector Receptacle Housing Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: 206043
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: A1362, 2060431, -206043-1-SI, 2266-206043-1, -206043-1-CSI

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206043-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206043-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206043-1
RECEPTSZ 17-14 CPC

RECEPTSZ 17-14 CPC

Buy Now
Industrial Circular Connectors - 2446571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2446571
Industrial Circular Connectors 2446571
TE Connectivity 206043-1

TE Connectivity 206043-1

Supplier's Site
Circular Connector Housings - A1362-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1362-ND
Circular Connector Housings A1362-ND
14 Position Circular Connector Receptacle Housing Panel Mount

14 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Housings - 206043-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206043-1
Circular Connector Housings 206043-1
CONN RCPT HSG FMALE 14POS PNL MT

CONN RCPT HSG FMALE 14POS PNL MT

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity - 46F318 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity
46F318
Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity 46F318
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 14 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 14 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A - 70083007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A
70083007
Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A 70083007
Connector, Receptacle, Number of Positions 14, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included - order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts.

Connector, Receptacle, Number of Positions 14, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included - order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts.

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
206043-1
Connectors >> Connector Shells 206043-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-206043-1 905874-206043-1 206043-1 2446571 A1362-ND 206043-1 46F318 70083007 206043-1
Product Name 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 206043-1 Connectors Circlr,Industrial,Metal,Assembld/Kitted Industrial Circular Connectors Circular Connector Housings Circular Connector Housings Circular Connector, Receptacle, Size 17, 14 Position, Panel; Product Range Amp - Te Connectivity Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A Connectors >> Connector Shells
Termination Crimp Crimp
Voltage Rating 250 volts 250 volts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Panel Mount Panel Mount Flanged
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details